Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHB33N60ET1-GE3

Description
N-Channel 600V 33A (Tc) 278W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 600V 33A (Tc) 278W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHB33N60ET1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHB33N60ET1-GE3TR-ND
Single FETs, MOSFETs SIHB33N60ET1-GE3TR-ND
N-Channel 600V 33A (Tc) 278W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 33A (Tc) 278W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - SIHB33N60ET1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHB33N60ET1-GE3DKR-ND
Single FETs, MOSFETs SIHB33N60ET1-GE3DKR-ND
N-Channel 600V 33A (Tc) 278W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 33A (Tc) 278W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - SIHB33N60ET1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHB33N60ET1-GE3CT-ND
Single FETs, MOSFETs SIHB33N60ET1-GE3CT-ND
N-Channel 600V 33A (Tc) 278W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 33A (Tc) 278W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
FETs - Single - SIHB33N60ET1-GE3 - 802268-SIHB33N60ET1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SIHB33N60ET1-GE3
802268-SIHB33N60ET1-GE3
FETs - Single - SIHB33N60ET1-GE3 802268-SIHB33N60ET1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 802268-SIHB33N60ET1- GE3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-263 (D2Pak) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 278W (Tc) Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 99mOhm at 16.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 150nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 3508pF at 100V Current - Continuous Drain (Id) at 25°C: 33A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±30V

Manufacturer: Vishay Siliconix
Win Source Part Number: 802268-SIHB33N60ET1-GE3
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600V
Supplier Device Package: TO-263 (D2Pak)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 278W (Tc)
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 99mOhm at 16.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 150nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 3508pF at 100V
Current - Continuous Drain (Id) at 25°C: 33A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±30V

Buy Now
Singapore, Singapore
N-Channel 600V 33A 5A MOSFET Transistor
278-SIHB33N60ET1-GE3
N-Channel 600V 33A 5A MOSFET Transistor 278-SIHB33N60ET1-GE3
600V 33A 99m´Î@10V16.5A 278W 4V@250Ã×A N Channel D2PAK(TO-263) MOSFETs ROHS Product overview: SIHB33N60ET1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 33A, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB33N60ET1-GE3 can be used for catalog matching and distributor lookup.

600V 33A 99m´Î@10V16.5A 278W 4V@250Ã×A N Channel D2PAK(TO-263) MOSFETs ROHS Product overview: SIHB33N60ET1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 33A, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB33N60ET1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHB33N60ET1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHB33N60ET1-GE3
Single FETs, MOSFETs SIHB33N60ET1-GE3
MOSFET N-CH 600V 33A TO263

MOSFET N-CH 600V 33A TO263

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHB33N60ET1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHB33N60ET1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHB33N60ET1-GE3
MOSFET N-CH 600V 33A TO263

MOSFET N-CH 600V 33A TO263

Supplier's Site
MOSFET N-Channel 600V

MOSFET N-Channel 600V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHB33N60ET1-GE3TR-ND 802268-SIHB33N60ET1-GE3 278-SIHB33N60ET1-GE3 SIHB33N60ET1-GE3 SIHB33N60ET1-GE3 SIHB33N60ET1-GE3
Product Name Single FETs, MOSFETs FETs - Single - SIHB33N60ET1-GE3 N-Channel 600V 33A 5A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 278000 milliwatts 278000 milliwatts 278000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data