Vishay Precision Group N-Channel 650V 24A MOSFET Transistor SIHB24N65E-GE3

Description
650V 24A N-Channel MOSFET, TO-263, 145mR RdsOn Product overview: SIHB24N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB24N65E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V 24A N-Channel MOSFET, TO-263, 145mR RdsOn Product overview: SIHB24N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB24N65E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650V 24A MOSFET Transistor
278-SIHB24N65E-GE3
N-Channel 650V 24A MOSFET Transistor 278-SIHB24N65E-GE3
650V 24A N-Channel MOSFET, TO-263, 145mR RdsOn Product overview: SIHB24N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB24N65E-GE3 can be used for catalog matching and distributor lookup.

650V 24A N-Channel MOSFET, TO-263, 145mR RdsOn Product overview: SIHB24N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB24N65E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SIHB24N65E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHB24N65E-GE3-ND
Single FETs, MOSFETs 742-SIHB24N65E-GE3-ND
N-Channel 650V 24A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 24A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277864-SIHB24N65E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277864-SIHB24N65E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277864-SIHB24N65E-GE3
Win Source Part Number: 1277864-SIHB24N65E-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 145mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 250W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 122 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2740 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHB24N65EGE3 Base Product Number: SIHB24 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277864-SIHB24N65E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Rds On (Max) @ Id, Vgs: 145mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 250W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 122 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2740 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHB24N65EGE3
Base Product Number: SIHB24
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
MOSFETs - 2567413P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567413P
MOSFETs 2567413P
E Series 600V N-Ch MOSFET

E Series 600V N-Ch MOSFET

Supplier's Site
MOSFETs - 2567413 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567413
MOSFETs 2567413
E Series 600V N-Ch MOSFET

E Series 600V N-Ch MOSFET

Supplier's Site
MOSFETs - 2567412 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567412
MOSFETs 2567412
E Series 600V N-Ch MOSFET

E Series 600V N-Ch MOSFET

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs D2PAK (TO-263)

MOSFET 650V Vds 30V Vgs D2PAK (TO-263)

Buy Now Datasheet
Power Mosfet, N Channel, 24 A, 650 V, 0.12 Ohm, 10 V, 2 V Rohs Compliant Vishay - 63W4105 - Newark, An Avnet Company
Chicago, IL, United States
Power Mosfet, N Channel, 24 A, 650 V, 0.12 Ohm, 10 V, 2 V Rohs Compliant Vishay
63W4105
Power Mosfet, N Channel, 24 A, 650 V, 0.12 Ohm, 10 V, 2 V Rohs Compliant Vishay 63W4105
Power MOSFET, N Channel, 24 A, 650 V, 0.12 ohm, 10 V, 2 V RoHS Compliant: Yes

Power MOSFET, N Channel, 24 A, 650 V, 0.12 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHB24N65E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHB24N65E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHB24N65E-GE3
MOSFET N-CH 650V 24A D2PAK

MOSFET N-CH 650V 24A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-SIHB24N65E-GE3 742-SIHB24N65E-GE3-ND 1277864-SIHB24N65E-GE3 2567413P SIHB24N65E-GE3 63W4105 SIHB24N65E-GE3
Product Name N-Channel 650V 24A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFET Power Mosfet, N Channel, 24 A, 650 V, 0.12 Ohm, 10 V, 2 V Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data