Vishay Intertechnology, Inc. SMD 650V 24A MOSFET Transistor SIHB24N65E-E3

Description
650V 24A N-CH MOSFET D2PAK Surface Mount Product overview: SIHB24N65E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 650V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 650V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB24N65E-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V 24A N-CH MOSFET D2PAK Surface Mount Product overview: SIHB24N65E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 650V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 650V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB24N65E-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 650V 24A MOSFET Transistor
278-SIHB24N65E-E3
SMD 650V 24A MOSFET Transistor 278-SIHB24N65E-E3
650V 24A N-CH MOSFET D2PAK Surface Mount Product overview: SIHB24N65E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 650V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 650V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB24N65E-E3 can be used for catalog matching and distributor lookup.

650V 24A N-CH MOSFET D2PAK Surface Mount Product overview: SIHB24N65E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 650V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 650V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB24N65E-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB24N65E-E3 - 894971-SIHB24N65E-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB24N65E-E3
894971-SIHB24N65E-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB24N65E-E3 894971-SIHB24N65E-E3
Manufacturer: Vishay Win Source Part Number: 894971-SIHB24N65E-E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 24A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: SIHB24 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894971-SIHB24N65E-E3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 24A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: SIHB24
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now
Single FETs, MOSFETs - SIHB24N65E-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHB24N65E-E3-ND
Single FETs, MOSFETs SIHB24N65E-E3-ND
N-Channel 650V 24A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 650V 24A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHB24N65E-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHB24N65E-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHB24N65E-E3
MOSFET N-CH 650V 24A D2PAK

MOSFET N-CH 650V 24A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs D2PAK (TO-263)

MOSFET 650V Vds 30V Vgs D2PAK (TO-263)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHB24N65E-E3 894971-SIHB24N65E-E3 SIHB24N65E-E3-ND SIHB24N65E-E3 SIHB24N65E-E3
Product Name SMD 650V 24A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB24N65E-E3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data