N-Channel 600V 19A (Tc) 179W (Tc) Surface Mount D²PAK (TO-263)
EF Series Power MOSFET With Fast Body Di
EF Series Power MOSFET With Fast Body Di
EF Series Power MOSFET With Fast Body Di
MOSFET Nch 600V Vds 30V Vgs TO-263; w/diode
MOSFET N-CH 600V 19A D2PAK
MOSFET, N-CH, 600V, 19A, 150DEG C, 179W; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.158ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIHB22N60EF-GE3-ND | 1884976 | 1884976P | SIHB22N60EF-GE3 | SIHB22N60EF-GE3 | 06AH4237 |
| Product Name | Single FETs, MOSFETs | MOSFETs | MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 19A, 150Deg C, 179W; Transistor Polarity Vishay |
| Polarity | N-Channel | N-Channel | ||||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; D2pak (to-263) | TO-263; TO-263 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3 | |
| MOSFET Operating Mode | Enhancement | |||||
| Number of units in IC | 1 |