Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHB20N50E-T1-GE3

Description
N-CHANNEL 500V
Request a Quote
Description
N-CHANNEL 500V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiHB20N50E is an N-channel MOSFET designed for switch-mode power supplies, PFC, and hard-switched topologies, housed in a D2PAK (TO-263) package. It features a drain-source voltage rating of 500 V, a maximum on-state resistance of 0.184 Ω at 10 V gate-source bias, and a total gate charge of 92 nC. The device has a continuous drain current of 12 A at 150 ⁰C, a single-pulse avalanche energy rating of 204 mJ, and a maximum power dissipation of 179 W. Operating junction and storage temperatures range from -55 ⁰C to +150 ⁰C. The part is lead-free and halogen-free, with a peak soldering temperature of 300 ⁰C for 10 seconds. Thermal resistance from junction to case is 0.7 ⁰C/W, and from junction to ambient is 62 ⁰C/W.

Datasheet Summary
Powered by GS/AI

The SiHB20N50E is an N-channel MOSFET designed for switch-mode power supplies, PFC, and hard-switched topologies, housed in a D2PAK (TO-263) package. It features a drain-source voltage rating of 500 V, a maximum on-state resistance of 0.184 Ω at 10 V gate-source bias, and a total gate charge of 92 nC. The device has a continuous drain current of 12 A at 150 ⁰C, a single-pulse avalanche energy rating of 204 mJ, and a maximum power dissipation of 179 W. Operating junction and storage temperatures range from -55 ⁰C to +150 ⁰C. The part is lead-free and halogen-free, with a peak soldering temperature of 300 ⁰C for 10 seconds. Thermal resistance from junction to case is 0.7 ⁰C/W, and from junction to ambient is 62 ⁰C/W.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHB20N50E-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHB20N50E-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIHB20N50E-T1-GE3TR-ND
N-CHANNEL 500V

N-CHANNEL 500V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 742-SIHB20N50E-T1-GE3TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1223251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
502A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E502 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Package Type SON5x6
View Details
9 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QCZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
4 suppliers