Vishay Precision Group Single FETs, MOSFETs SIHB20N50E-GE3

Description
N-Channel 500V 19A (Tc) 179W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 500V 19A (Tc) 179W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHB20N50E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHB20N50E-GE3-ND
Single FETs, MOSFETs SIHB20N50E-GE3-ND
N-Channel 500V 19A (Tc) 179W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 19A (Tc) 179W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
N-Channel 19A 500V 0.184ohm MOSFET Transistor
278-SIHB20N50E-GE3
N-Channel 19A 500V 0.184ohm MOSFET Transistor 278-SIHB20N50E-GE3
Power Field-Effect Transistor, 19A I(D), 500V, 0.184ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, D2PAK-3/2 Product overview: SIHB20N50E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 19A, 500V, 0.184ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 19A, 500V, 0.184ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB20N50E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 19A I(D), 500V, 0.184ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, D2PAK-3/2 Product overview: SIHB20N50E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 19A, 500V, 0.184ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 19A, 500V, 0.184ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB20N50E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277933-SIHB20N50E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277933-SIHB20N50E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277933-SIHB20N50E-GE3
Win Source Part Number: 1277933-SIHB20N50E-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 19A (Tc) Rds On (Max) @ Id, Vgs: 184mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 179W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK (TO-263) Gate Charge (Qg) (Max) @ Vgs: 92 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1640 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHB20 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277933-SIHB20N50E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 19A (Tc)
Rds On (Max) @ Id, Vgs: 184mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 179W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK (TO-263)
Gate Charge (Qg) (Max) @ Vgs: 92 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1640 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHB20
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs D2PAK (TO-263)

MOSFET 500V Vds 30V Vgs D2PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - SIHB20N50E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHB20N50E-GE3
Single FETs, MOSFETs SIHB20N50E-GE3
MOSFET N-CH 500V 19A D2PAK

MOSFET N-CH 500V 19A D2PAK

Supplier's Site Datasheet
Mosfet, N Channel, 500V, 19A, To-263-3; Channel Type Vishay - 38Y8547 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 19A, To-263-3; Channel Type Vishay
38Y8547
Mosfet, N Channel, 500V, 19A, To-263-3; Channel Type Vishay 38Y8547
MOSFET, N CHANNEL, 500V, 19A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 19A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 500V, 19A, To-263-3; Channel Type Vishay - 38Y8546 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 19A, To-263-3; Channel Type Vishay
38Y8546
Mosfet, N Channel, 500V, 19A, To-263-3; Channel Type Vishay 38Y8546
MOSFET, N CHANNEL, 500V, 19A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 19A, TO-263-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:19A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHB20N50E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHB20N50E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHB20N50E-GE3
MOSFET N-CH 500V 19A D2PAK

MOSFET N-CH 500V 19A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHB20N50E-GE3-ND 278-SIHB20N50E-GE3 1277933-SIHB20N50E-GE3 SIHB20N50E-GE3 SIHB20N50E-GE3 38Y8547 SIHB20N50E-GE3
Product Name Single FETs, MOSFETs N-Channel 19A 500V 0.184ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Single FETs, MOSFETs Mosfet, N Channel, 500V, 19A, To-263-3; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details