Vishay Precision Group Single FETs, MOSFETs SIHB17N80AE-GE3

Description
N-Channel 800V 15A (Tc) 179W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
N-Channel 800V 15A (Tc) 179W (Tc) Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHB17N80AE-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHB17N80AE-GE3-ND
Single FETs, MOSFETs 742-SIHB17N80AE-GE3-ND
N-Channel 800V 15A (Tc) 179W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 800V 15A (Tc) 179W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
MOSFETs - 2104972 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2104972
MOSFETs 2104972
Vishay MOSFET SIHB17N80AE-GE3

Vishay MOSFET SIHB17N80AE-GE3

Supplier's Site
MOSFETs - 2104972P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2104972P
MOSFETs 2104972P
Vishay MOSFET SIHB17N80AE-GE3

Vishay MOSFET SIHB17N80AE-GE3

Supplier's Site
MOSFETs - 2104971 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2104971
MOSFETs 2104971
Vishay MOSFET SIHB17N80AE-GE3

Vishay MOSFET SIHB17N80AE-GE3

Supplier's Site
Mosfet, N-Ch, 800V, 15A, To-263 Rohs Compliant Vishay - 93AH0381 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 15A, To-263 Rohs Compliant Vishay
93AH0381
Mosfet, N-Ch, 800V, 15A, To-263 Rohs Compliant Vishay 93AH0381
MOSFET, N-CH, 800V, 15A, TO-263 ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 15A, TO-263 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHB17N80AE-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHB17N80AE-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHB17N80AE-GE3
MOSFET N-CH 800V 15A D2PAK

MOSFET N-CH 800V 15A D2PAK

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHB17N80AE-GE3-ND 2104972 2104972P 93AH0381 SIHB17N80AE-GE3
Product Name Single FETs, MOSFETs MOSFETs MOSFETs Mosfet, N-Ch, 800V, 15A, To-263 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details