Vishay Precision Group 500V 12A MOSFET Transistor SIHB12N50C-E3

Description
MOSFET N-CH 500V 12A D2PAK Product overview: SIHB12N50C-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB12N50C-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 12A D2PAK Product overview: SIHB12N50C-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB12N50C-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 12A MOSFET Transistor
278-SIHB12N50C-E3
500V 12A MOSFET Transistor 278-SIHB12N50C-E3
MOSFET N-CH 500V 12A D2PAK Product overview: SIHB12N50C-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB12N50C-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 12A D2PAK Product overview: SIHB12N50C-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHB12N50C-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB12N50C-E3 - 1096408-SIHB12N50C-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB12N50C-E3
1096408-SIHB12N50C-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB12N50C-E3 1096408-SIHB12N50C-E3
Manufacturer: Vishay Win Source Part Number: 1096408-SIHB12N50C-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 208W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 48nC @ 10V Max Input Capacitance: 1375pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 555 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096408-SIHB12N50C-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 208W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 48nC @ 10V
Max Input Capacitance: 1375pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 555 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SIHB12N50C-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHB12N50C-E3-ND
Single FETs, MOSFETs SIHB12N50C-E3-ND
N-Channel 500V 12A (Tc) 208W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 12A (Tc) 208W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel 500V

MOSFET N-Channel 500V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHB12N50C-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHB12N50C-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHB12N50C-E3
MOSFET N-CH 500V 12A D2PAK

MOSFET N-CH 500V 12A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIHB12N50C-E3 1096408-SIHB12N50C-E3 SIHB12N50C-E3-ND SIHB12N50C-E3 SIHB12N50C-E3
Product Name 500V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHB12N50C-E3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 208 milliwatts 208000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4582-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers