Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHB125N60EF-T5GE3

Description
N-CHANNEL 600V
Request a Quote
Description
N-CHANNEL 600V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiHB125N60EF-T5GE3 is an N-channel MOSFET in a D2PAK (TO-263) package, designed for high-efficiency power conversion in server, telecom, and industrial applications. It has a drain-source voltage rating of 600 V, a typical on-state resistance of 0.109 Ω at 25 °C, and a maximum gate charge of 47 nC. The device features a fast body diode with reverse recovery time up to 234 ns and is rated for single-pulse avalanche energy of 88 mJ. It supports continuous drain current of up to 25 A at 25 °C case temperature and operates within a junction temperature range of -55 °C to +150 °C. The part is lead-free, halogen-free, and meets RoHS requirements.

Datasheet Summary
Powered by GS/AI

The SiHB125N60EF-T5GE3 is an N-channel MOSFET in a D2PAK (TO-263) package, designed for high-efficiency power conversion in server, telecom, and industrial applications. It has a drain-source voltage rating of 600 V, a typical on-state resistance of 0.109 Ω at 25 °C, and a maximum gate charge of 47 nC. The device features a fast body diode with reverse recovery time up to 234 ns and is rated for single-pulse avalanche energy of 88 mJ. It supports continuous drain current of up to 25 A at 25 °C case temperature and operates within a junction temperature range of -55 °C to +150 °C. The part is lead-free, halogen-free, and meets RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHB125N60EF-T5GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHB125N60EF-T5GE3TR-ND
Single FETs, MOSFETs 742-SIHB125N60EF-T5GE3TR-ND
N-CHANNEL 600V

N-CHANNEL 600V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 742-SIHB125N60EF-T5GE3TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Transistor Technology / Material Si
Package Type SOT26; Tsot26
View Details
Single FETs, MOSFETs - 568-5983-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Single FETs, MOSFETs - 448-AIMCQ120R160M1TXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details