Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHB125N60EF-T1GE3

Description
N-CHANNEL 600V
Request a Quote
Description
N-CHANNEL 600V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiHB125N60EF is an N-channel MOSFET with a 600 V drain-source voltage rating, designed for high-efficiency switching applications such as server power supplies, SMPS, PFC, and motor drives. It comes in a D2PAK (TO-263) package. The device has a typical on-state resistance of 0.109 Ω at 25 °C and 10 V gate-source voltage, with a maximum gate charge of 47 nC. It features a fast body diode with a reverse recovery time up to 234 ns and is rated for single-pulse avalanche energy of 88 mJ. Maximum power dissipation is 179 W, with a junction-to-case thermal resistance of 0.7 °C/W and an operating junction temperature range of -55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

The SiHB125N60EF is an N-channel MOSFET with a 600 V drain-source voltage rating, designed for high-efficiency switching applications such as server power supplies, SMPS, PFC, and motor drives. It comes in a D2PAK (TO-263) package. The device has a typical on-state resistance of 0.109 Ω at 25 °C and 10 V gate-source voltage, with a maximum gate charge of 47 nC. It features a fast body diode with a reverse recovery time up to 234 ns and is rated for single-pulse avalanche energy of 88 mJ. Maximum power dissipation is 179 W, with a junction-to-case thermal resistance of 0.7 °C/W and an operating junction temperature range of -55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHB125N60EF-T1GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHB125N60EF-T1GE3TR-ND
Single FETs, MOSFETs 742-SIHB125N60EF-T1GE3TR-ND
N-CHANNEL 600V

N-CHANNEL 600V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 742-SIHB125N60EF-T1GE3TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827215P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT-23
View Details
Single FETs, MOSFETs - 448-AIMBG75R025M2HXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details