Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHB100N60E-T5-GE3

Description
N-CHANNEL 600V
Request a Quote
Description
N-CHANNEL 600V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiHB100N60E is an N-channel MOSFET designed for high-efficiency power conversion in applications such as server power supplies, SMPS, PFC, and motor drives. It is packaged in a D2PAK (TO-263) case with dimensions of 9.65 mm maximum width and 15.88 mm maximum length. The device has a drain-source voltage rating of 600 V, a maximum continuous drain current of 19 A at 100 °C case temperature, and a typical on-state resistance of 0.086 Ω at 25 °C and 10 V gate-source voltage. It features an avalanche energy rating of 226 mJ and a maximum power dissipation of 208 W. Thermal resistance is 0.6 °C/W junction-to-case and 62 °C/W junction-to-ambient. The part meets RoHS standards and is lead-free and halogen-free. Operating junction and storage temperatures range from -55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

The SiHB100N60E is an N-channel MOSFET designed for high-efficiency power conversion in applications such as server power supplies, SMPS, PFC, and motor drives. It is packaged in a D2PAK (TO-263) case with dimensions of 9.65 mm maximum width and 15.88 mm maximum length. The device has a drain-source voltage rating of 600 V, a maximum continuous drain current of 19 A at 100 °C case temperature, and a typical on-state resistance of 0.086 Ω at 25 °C and 10 V gate-source voltage. It features an avalanche energy rating of 226 mJ and a maximum power dissipation of 208 W. Thermal resistance is 0.6 °C/W junction-to-case and 62 °C/W junction-to-ambient. The part meets RoHS standards and is lead-free and halogen-free. Operating junction and storage temperatures range from -55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHB100N60E-T5-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHB100N60E-T5-GE3TR-ND
Single FETs, MOSFETs 742-SIHB100N60E-T5-GE3TR-ND
N-CHANNEL 600V

N-CHANNEL 600V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 742-SIHB100N60E-T5-GE3TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1156993-DRV83055PHPR - Win Source Electronics
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-16WF - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Single FETs, MOSFETs - 448-AIMZH120R040M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers
IGBT Module - 48548925 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details