Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHA6N65E-E3

Description
N-Channel 650V 7A (Tc) 31W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 650V 7A (Tc) 31W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHA6N65E-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHA6N65E-E3-ND
Single FETs, MOSFETs SIHA6N65E-E3-ND
N-Channel 650V 7A (Tc) 31W (Tc) Through Hole TO-220 Full Pack

N-Channel 650V 7A (Tc) 31W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA6N65E-E3 - 859053-SIHA6N65E-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA6N65E-E3
859053-SIHA6N65E-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA6N65E-E3 859053-SIHA6N65E-E3
Manufacturer: Vishay Win Source Part Number: 859053-SIHA6N65E-E3 Series: E Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 7A (Tc) 31W (Tc) Through Hole TO-220 Full Pack Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: SIHA6 Categories: Discrete Semiconductor Products Case / Package: TO-220 Full Pack ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 859053-SIHA6N65E-E3
Series: E
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 7A (Tc) 31W (Tc) Through Hole TO-220 Full Pack
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: SIHA6
Categories: Discrete Semiconductor Products
Case / Package: TO-220 Full Pack
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
650V 7A MOSFET Transistor
278-SIHA6N65E-E3
650V 7A MOSFET Transistor 278-SIHA6N65E-E3
Trans MOSFET N-CH 650V 7A 3-Pin(3+Tab) TO-220FP Product overview: SIHA6N65E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA6N65E-E3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 650V 7A 3-Pin(3+Tab) TO-220FP Product overview: SIHA6N65E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA6N65E-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHA6N65E-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHA6N65E-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHA6N65E-E3
MOSFET N-CHANNEL 650V 7A TO220

MOSFET N-CHANNEL 650V 7A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs TO-220 FULLPAK

MOSFET 650V Vds 30V Vgs TO-220 FULLPAK

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHA6N65E-E3-ND 859053-SIHA6N65E-E3 278-SIHA6N65E-E3 SIHA6N65E-E3 SIHA6N65E-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHA6N65E-E3 650V 7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data