N-Channel 600V 19A (Tc) 33W (Tc) Through Hole TO-220 Full Pack
EF Series Power MOSFET With Fast Body Di
EF Series Power MOSFET With Fast Body Di
EF Series Power MOSFET With Fast Body Di
MOSFET Nch 600V Vds 30V Vgs TO-220; w/diode
MOSFET N-CH 600V 19A TO220
MOSFET, N-CH, 600V, 19A, 150DEG C, 33W; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.158ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIHA22N60EF-GE3-ND | 1884973 | 1884973P | SIHA22N60EF-GE3 | SIHA22N60EF-GE3 | 06AH4236 |
| Product Name | Single FETs, MOSFETs | MOSFETs | MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 19A, 150Deg C, 33W; Transistor Polarity Vishay |
| Polarity | N-Channel | N-Channel | ||||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; To-220 | TO-220; TO-220 | TO-220; TO-220-3 Full Pack | TO-3 | |
| MOSFET Operating Mode | Enhancement | |||||
| Number of units in IC | 1 |