N-channel MOSFET in a Thin-Lead TO-220 FULLPAK package, rated for 600 V drain-source voltage and 13 A continuous drain current at 25 °C, with a max on-state resistance of 0.309 Ω at 10 V gate-source voltage and 7 A drain current. The device has a total gate charge of 64 nC, avalanche energy rating of 136 mJ, and operates over a junction and storage temperature range of -55 °C to +150 °C. It meets RoHS and lead-free requirements.
N-Channel 600V 13A (Tc) 147W (Tc) Through Hole TO-220 Full Pack
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIHA14N60E-GE3-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |