Vishay Precision Group Single FETs, MOSFETs SIHA105N60EF-GE3

Description
N-Channel 600V 29A (Tc) 35W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 600V 29A (Tc) 35W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHA105N60EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHA105N60EF-GE3-ND
Single FETs, MOSFETs 742-SIHA105N60EF-GE3-ND
N-Channel 600V 29A (Tc) 35W (Tc) Through Hole TO-220 Full Pack

N-Channel 600V 29A (Tc) 35W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277708-SIHA105N60EF-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277708-SIHA105N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277708-SIHA105N60EF-GE3
Win Source Part Number: 1277708-SIHA105N60EF -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: EF Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 29A (Tc) Rds On (Max) @ Id, Vgs: 102mOhm @ 13A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220 Full Pack Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1804 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: ,742-SIHA105N60EF-GE 3,742-SIHA105N60EF-G E3DKR,742-SIHA105N60 EF-GE3TR,742-SIHA105 N60EF-GE3CT,742-SIHA 105N60EF-GE3CT,742-S IHA105N60EF-GE3TR,74 2-SIHA105N60EF-GE3DK R Base Product Number: SIHA105 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277708-SIHA105N60EF-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: EF
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 29A (Tc)
Rds On (Max) @ Id, Vgs: 102mOhm @ 13A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 35W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220 Full Pack
Gate Charge (Qg) (Max) @ Vgs: 53 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1804 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: ,742-SIHA105N60EF-GE3,742-SIHA105N60EF-GE3DKR,742-SIHA105N60EF-GE3TR,742-SIHA105N60EF-GE3CT,742-SIHA105N60EF-GE3CT,742-SIHA105N60EF-GE3TR,742-SIHA105N60EF-GE3DKR
Base Product Number: SIHA105
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, N-Ch, 600V, 29A, 150Deg C, 35W Rohs Compliant Vishay - 77AH0215 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 29A, 150Deg C, 35W Rohs Compliant Vishay
77AH0215
Mosfet, N-Ch, 600V, 29A, 150Deg C, 35W Rohs Compliant Vishay 77AH0215
MOSFET, N-CH, 600V, 29A, 150DEG C, 35W ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 29A, 150DEG C, 35W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHA105N60EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHA105N60EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHA105N60EF-GE3
MOSFET N-CH 600V 12A TO220

MOSFET N-CH 600V 12A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHA105N60EF-GE3-ND 1277708-SIHA105N60EF-GE3 77AH0215 SIHA105N60EF-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 600V, 29A, 150Deg C, 35W Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details