Vishay Precision Group Single FETs, MOSFETs SIHA100N60E-GE3

Description
N-Channel 600V 30A (Tc) 35W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
N-Channel 600V 30A (Tc) 35W (Tc) Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHA100N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHA100N60E-GE3-ND
Single FETs, MOSFETs 742-SIHA100N60E-GE3-ND
N-Channel 600V 30A (Tc) 35W (Tc) Through Hole TO-220 Full Pack

N-Channel 600V 30A (Tc) 35W (Tc) Through Hole TO-220 Full Pack

Buy Now Datasheet
MOSFETs - 1884870 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884870
MOSFETs 1884870
E Series Power MOSFET Thin-Lead TO-220 F

E Series Power MOSFET Thin-Lead TO-220 F

Supplier's Site
MOSFETs - 1884970 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884970
MOSFETs 1884970
E Series Power MOSFET Thin-Lead TO-220 F

E Series Power MOSFET Thin-Lead TO-220 F

Supplier's Site
MOSFETs - 1884970P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1884970P
MOSFETs 1884970P
E Series Power MOSFET Thin-Lead TO-220 F

E Series Power MOSFET Thin-Lead TO-220 F

Supplier's Site
Singapore, Singapore
MOSFET Transistor
278-SIHA100N60E-GE3
MOSFET Transistor 278-SIHA100N60E-GE3
Power Field-Effect Transistor, Product overview: SIHA100N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA100N60E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIHA100N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHA100N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277737-SIHA100N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277737-SIHA100N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277737-SIHA100N60E-GE3
Win Source Part Number: 1277737-SIHA100N60E- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 100mOhm @ 13A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 35W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220 Full Pack Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1851 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHA100 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277737-SIHA100N60E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 100mOhm @ 13A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 35W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220 Full Pack
Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1851 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHA100
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHA100N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHA100N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHA100N60E-GE3
MOSFET N-CH 600V 30A TO220

MOSFET N-CH 600V 30A TO220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds; +/-30V Vgs Thin-Lead TO-220

MOSFET 600V Vds; +/-30V Vgs Thin-Lead TO-220

Buy Now Datasheet
Mosfet, N-Ch, 30A, 600V, To-220Fp; Transistor Polarity Vishay - 40AH1232 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30A, 600V, To-220Fp; Transistor Polarity Vishay
40AH1232
Mosfet, N-Ch, 30A, 600V, To-220Fp; Transistor Polarity Vishay 40AH1232
MOSFET, N-CH, 30A, 600V, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.086ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30A, 600V, TO-220FP; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.086ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIHA100N60E-GE3-ND 1884870 1884970P 278-SIHA100N60E-GE3 1277737-SIHA100N60E-GE3 SIHA100N60E-GE3 SIHA100N60E-GE3 40AH1232
Product Name Single FETs, MOSFETs MOSFETs MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 30A, 600V, To-220Fp; Transistor Polarity Vishay
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; To-220 TO-220; TO-220 TO-220; SOT3 TO-220; TO-220-3 Full Pack TO-3; TO-220
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - UF3SC120016K3S - ODG (Origin Data Global)
Specs
Polarity N-Channel; N-Channel
Transistor Technology / Material SiCFET (Cascode SiCJFET)
V(BR)DSS 1200 volts
View Details
3 suppliers