Vishay Intertechnology, Inc. MOSFET SIE850DF-T1-GE3

Description
MOSFET 30V 164A 104W 2.5mohm @ 10V
Description
MOSFET 30V 164A 104W 2.5mohm @ 10V
Datasheet
Datasheet Summary
Powered by GS/AI

N-Channel 30-V MOSFET in a PolarPAK package designed for double-sided cooling, with a drain-source on-state resistance of 0.0025 Ω at V_GS = 10 V and 0.0029 Ω at V_GS = 4.5 V, continuous drain current of 60 A limited by the package, and total gate charge of 120 nC. The device is halogen-free per IEC 61249-2-21 and compliant with RoHS directive 2002/95/EC. Junction-to-case thermal resistance is 0.9 °C/W (drain top), and operating temperature ranges from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

N-Channel 30-V MOSFET in a PolarPAK package designed for double-sided cooling, with a drain-source on-state resistance of 0.0025 Ω at V_GS = 10 V and 0.0029 Ω at V_GS = 4.5 V, continuous drain current of 60 A limited by the package, and total gate charge of 120 nC. The device is halogen-free per IEC 61249-2-21 and compliant with RoHS directive 2002/95/EC. Junction-to-case thermal resistance is 0.9 °C/W (drain top), and operating temperature ranges from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 30V 164A 104W 2.5mohm @ 10V

MOSFET 30V 164A 104W 2.5mohm @ 10V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIE850DF-T1-GE3
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-92; To-92
View Details
CSD16325Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16325Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0022 ohms
View Details
5 suppliers