Vishay Intertechnology, Inc. Single FETs, MOSFETs SIE818DF-T1-E3

Description
N-Channel 75V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)
Request a Quote
Description
N-Channel 75V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay N-Channel MOSFET, part number SiE818DF, features a maximum drain-source voltage of 75V and a continuous drain current rating of 60A. It is housed in a PolarPAK-10 package, which allows for efficient thermal management through double-sided cooling. The device exhibits low on-state resistance, with RDS(on) values of 0.0095Ω at a gate-source voltage of 10V and 0.0125Ω at 4.5V. It is halogen-free and compliant with RoHS directives, making it suitable for environmentally conscious applications. The MOSFET is designed for various applications, including primary side switching, half-bridge configurations, and synchronous rectification. Its low gate charge characteristics help minimize switching losses, making it a viable option for high-efficiency designs.

Datasheet Summary
Powered by GS/AI

The Vishay N-Channel MOSFET, part number SiE818DF, features a maximum drain-source voltage of 75V and a continuous drain current rating of 60A. It is housed in a PolarPAK-10 package, which allows for efficient thermal management through double-sided cooling. The device exhibits low on-state resistance, with RDS(on) values of 0.0095Ω at a gate-source voltage of 10V and 0.0125Ω at 4.5V. It is halogen-free and compliant with RoHS directives, making it suitable for environmentally conscious applications. The MOSFET is designed for various applications, including primary side switching, half-bridge configurations, and synchronous rectification. Its low gate charge characteristics help minimize switching losses, making it a viable option for high-efficiency designs.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIE818DF-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIE818DF-T1-E3TR-ND
Single FETs, MOSFETs SIE818DF-T1-E3TR-ND
N-Channel 75V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)

N-Channel 75V 60A (Tc) 5.2W (Ta), 125W (Tc) Surface Mount 10-PolarPAK® (L)

Buy Now Datasheet
Singapore, Singapore
SMD 75V 16A MOSFET Transistor
2088-SIE818DF-T1-E3
SMD 75V 16A MOSFET Transistor 2088-SIE818DF-T1-E3
75V 16A N-CH MOSFET, 9.5mR Rds On, Surface Mount Product overview: SIE818DF-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 75V, 16A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIE818DF-T1-E3 can be used for catalog matching and distributor lookup.

75V 16A N-CH MOSFET, 9.5mR Rds On, Surface Mount Product overview: SIE818DF-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 75V, 16A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIE818DF-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE818DF-T1-E3 - 135018-SIE818DF-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE818DF-T1-E3
135018-SIE818DF-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE818DF-T1-E3 135018-SIE818DF-T1-E3
Manufacturer: Vishay Win Source Part Number: 135018-SIE818DF-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5.2W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 10-PolarPAK (L) Dimension: 10-PolarPAK (L) Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 95nC @ 10V Max Input Capacitance: 3200pF @ 38V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 16A, 10V Alternative Parts (Cross-Reference): STK20N75F3; SIE818DF-T1-GE3; SiE818DF; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 135018-SIE818DF-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5.2W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 10-PolarPAK (L)
Dimension: 10-PolarPAK (L)
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 95nC @ 10V
Max Input Capacitance: 3200pF @ 38V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 16A, 10V
Alternative Parts (Cross-Reference): STK20N75F3; SIE818DF-T1-GE3; SiE818DF;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIE818DF-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIE818DF-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIE818DF-T1-E3
MOSFET N-CH 75V 60A 10POLARPAK

MOSFET N-CH 75V 60A 10POLARPAK

Supplier's Site
N Channel Mosfet, 75V, 60A Polarpak, Full Reel; Channel Type Vishay - 75M5277 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 75V, 60A Polarpak, Full Reel; Channel Type Vishay
75M5277
N Channel Mosfet, 75V, 60A Polarpak, Full Reel; Channel Type Vishay 75M5277
N CHANNEL MOSFET, 75V, 60A POLARPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:125W RoHS Compliant: Yes

N CHANNEL MOSFET, 75V, 60A POLARPAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:125W RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 75V, 60A, Polarpak-10; Channel Type Vishay - 17X9997 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 75V, 60A, Polarpak-10; Channel Type Vishay
17X9997
Mosfet, N Channel, 75V, 60A, Polarpak-10; Channel Type Vishay 17X9997
MOSFET, N CHANNEL, 75V, 60A, POLARPAK-10; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 75V, 60A, POLARPAK-10; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:60A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 75V Vds 20V Vgs PolarPAK

MOSFET 75V Vds 20V Vgs PolarPAK

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIE818DF-T1-E3TR-ND 2088-SIE818DF-T1-E3 135018-SIE818DF-T1-E3 SIE818DF-T1-E3 75M5277 17X9997 SIE818DF-T1-E3
Product Name Single FETs, MOSFETs SMD 75V 16A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIE818DF-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 75V, 60A Polarpak, Full Reel; Channel Type Vishay Mosfet, N Channel, 75V, 60A, Polarpak-10; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type 10-PolarPAK® (L) SOT3; 10-PolarPAK (L) 10-PolarPAKR (L) TO-3 TO-3
PD 125000 milliwatts 5200 to 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data