N-Channel 40V 100A (Tc) 125W (Tc) Surface Mount PowerPAK® SO-8DC
N-Channel 40V 100A (Tc) 125W (Tc) Surface Mount PowerPAK® SO-8DC
N-Channel 40V 100A (Tc) 125W (Tc) Surface Mount PowerPAK® SO-8DC
MOSFET N-CH 40V 100A PPAK SO-8DC
MOSFET 40V Vds 20V Vgs PowerPAK SO-8DC
MOSFET, N-CH, 40V, 100A, 150DEG C, 125W; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00073ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.3V; PowerRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIDR638DP-T1-GE3TR-ND | SIDR638DP-T1-GE3 | SIDR638DP-T1-GE3 | 78AC6504 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 40V, 100A, 150Deg C, 125W; Transistor Polarity Vishay |
| Polarity | N-Channel |