N-Channel 45V 51A (Ta), 208A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8DC
N-Channel 45V 51A (Ta), 208A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8DC
N-Channel 45V 51A (Ta), 208A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8DC
MOSFET N-CH 45V 51A/208A PPAK
MOSFET, 45V, 208A, 104W, POWERPAK SO; Channel Type:N Channel; Drain Source Voltage Vds:45V; Continuous Drain Current Id:208A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.3V RoHS Compliant: Yes
MOSFET N-Channel 45 V (D-S) MOSFET
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SIDR608DP-T1-RE3CT-ND | SIDR608DP-T1-RE3 | 10AH0963 | SIDR608DP-T1-RE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, 45V, 208A, 104W, Powerpak So; Channel Type Vishay | MOSFET |
| Polarity | N-Channel |