Vishay Precision Group MOSFET Transistor SIDR140DP-T1-GE3

Description
Power Field-Effect Transistor, Product overview: SIDR140DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIDR140DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, Product overview: SIDR140DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIDR140DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-SIDR140DP-T1-GE3
MOSFET Transistor 278-SIDR140DP-T1-GE3
Power Field-Effect Transistor, Product overview: SIDR140DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIDR140DP-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIDR140DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIDR140DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277624-SIDR140DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277624-SIDR140DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277624-SIDR140DP-T1-GE3
Win Source Part Number: 1277624-SIDR140DP-T1 -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 79A (Ta), 100A (Tc) Rds On (Max) @ Id, Vgs: 0.67mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 6.25W (Ta), 125W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8DC Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8150 pF @ 10 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIDR140DP-T1-GE3CT,S IDR140DP-T1-GE3DKR,S IDR140DP-T1-GE3TR Base Product Number: SIDR140 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277624-SIDR140DP-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 79A (Ta), 100A (Tc)
Rds On (Max) @ Id, Vgs: 0.67mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 6.25W (Ta), 125W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8DC
Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8150 pF @ 10 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIDR140DP-T1-GE3CT,SIDR140DP-T1-GE3DKR,SIDR140DP-T1-GE3TR
Base Product Number: SIDR140
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIDR140DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIDR140DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIDR140DP-T1-GE3DKR-ND
N-Channel 25V 79A (Ta), 100A (Tc) 6.25W (Ta), 125W (Tc) Surface Mount PowerPAK® SO-8DC

N-Channel 25V 79A (Ta), 100A (Tc) 6.25W (Ta), 125W (Tc) Surface Mount PowerPAK® SO-8DC

Buy Now Datasheet
Single FETs, MOSFETs - SIDR140DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIDR140DP-T1-GE3TR-ND
Single FETs, MOSFETs SIDR140DP-T1-GE3TR-ND
N-Channel 25V 79A (Ta), 100A (Tc) 6.25W (Ta), 125W (Tc) Surface Mount PowerPAK® SO-8DC

N-Channel 25V 79A (Ta), 100A (Tc) 6.25W (Ta), 125W (Tc) Surface Mount PowerPAK® SO-8DC

Buy Now Datasheet
Single FETs, MOSFETs - SIDR140DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIDR140DP-T1-GE3CT-ND
Single FETs, MOSFETs SIDR140DP-T1-GE3CT-ND
N-Channel 25V 79A (Ta), 100A (Tc) 6.25W (Ta), 125W (Tc) Surface Mount PowerPAK® SO-8DC

N-Channel 25V 79A (Ta), 100A (Tc) 6.25W (Ta), 125W (Tc) Surface Mount PowerPAK® SO-8DC

Buy Now Datasheet
MOSFET 25V Vds 20/-16V Vgs PowerPAK SO-8DC

MOSFET 25V Vds 20/-16V Vgs PowerPAK SO-8DC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIDR140DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIDR140DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIDR140DP-T1-GE3
MOSFET N-CH 25V 79A/100A PPAK

MOSFET N-CH 25V 79A/100A PPAK

Supplier's Site
Mosfet, N-Ch, 100A, 25V, Powerpak So; Transistor Polarity Vishay - 99AC9550 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100A, 25V, Powerpak So; Transistor Polarity Vishay
99AC9550
Mosfet, N-Ch, 100A, 25V, Powerpak So; Transistor Polarity Vishay 99AC9550
MOSFET, N-CH, 100A, 25V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.00054ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100A, 25V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.00054ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIDR140DP-T1-GE3 1277624-SIDR140DP-T1-GE3 SIDR140DP-T1-GE3DKR-ND SIDR140DP-T1-GE3 SIDR140DP-T1-GE3 99AC9550
Product Name MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100A, 25V, Powerpak So; Transistor Polarity Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data