Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers SIC830ED-T1-GE3

Description
Win Source Part Number: 1253537-SIC830ED-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit, Diode Emulation Package: Tape & Reel Applications: DC-DC Converters, Synchronous Buck Converter Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic, PWM Current - Output / Channel: 80A Fault Protection: Over Current, Over Temperature, UVLO Output Configuration: High Side Voltage - Load: 19V Load Type: Inductive Voltage - Supply: 3.3V ~ 5V Package / Case: 39-PowerVFQFN Supplier Device Package: PowerPAK® MLP39-65 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIC830ED-T1-GE3TR,SI C830ED-T1-GE3CT,SIC8 30ED-T1-GE3DKR Base Product Number: SIC830
Request a Quote
Description
Win Source Part Number: 1253537-SIC830ED-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit, Diode Emulation Package: Tape & Reel Applications: DC-DC Converters, Synchronous Buck Converter Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic, PWM Current - Output / Channel: 80A Fault Protection: Over Current, Over Temperature, UVLO Output Configuration: High Side Voltage - Load: 19V Load Type: Inductive Voltage - Supply: 3.3V ~ 5V Package / Case: 39-PowerVFQFN Supplier Device Package: PowerPAK® MLP39-65 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIC830ED-T1-GE3TR,SI C830ED-T1-GE3CT,SIC8 30ED-T1-GE3DKR Base Product Number: SIC830
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1253537-SIC830ED-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1253537-SIC830ED-T1-GE3
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1253537-SIC830ED-T1-GE3
Win Source Part Number: 1253537-SIC830ED-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit, Diode Emulation Package: Tape & Reel Applications: DC-DC Converters, Synchronous Buck Converter Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic, PWM Current - Output / Channel: 80A Fault Protection: Over Current, Over Temperature, UVLO Output Configuration: High Side Voltage - Load: 19V Load Type: Inductive Voltage - Supply: 3.3V ~ 5V Package / Case: 39-PowerVFQFN Supplier Device Package: PowerPAK® MLP39-65 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIC830ED-T1-GE3TR,SI C830ED-T1-GE3CT,SIC8 30ED-T1-GE3DKR Base Product Number: SIC830

Win Source Part Number: 1253537-SIC830ED-T1-GE3
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Series: VRPower®
Features: Bootstrap Circuit, Diode Emulation
Package: Tape & Reel
Applications: DC-DC Converters, Synchronous Buck Converter
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: Logic, PWM
Current - Output / Channel: 80A
Fault Protection: Over Current, Over Temperature, UVLO
Output Configuration: High Side
Voltage - Load: 19V
Load Type: Inductive
Voltage - Supply: 3.3V ~ 5V
Package / Case: 39-PowerVFQFN
Supplier Device Package: PowerPAK® MLP39-65
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: SIC830ED-T1-GE3TR,SIC830ED-T1-GE3CT,SIC830ED-T1-GE3DKR
Base Product Number: SIC830

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253537-SIC830ED-T1-GE3
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219572 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details