Vishay Intertechnology, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - SIC769ACD-T1-GE3 SIC769ACD-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028742-SIC769ACD-T1- GE3 Packaging: Reel - TR Features: Bootstrap Circuit, Diode Emulation, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 3 V to 16 V Rds On (Typ): 1.7 mOhm LS, 6 mOhm HS Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerPAK MLP66-40 Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028742-SIC769ACD-T1- GE3 Packaging: Reel - TR Features: Bootstrap Circuit, Diode Emulation, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 3 V to 16 V Rds On (Typ): 1.7 mOhm LS, 6 mOhm HS Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerPAK MLP66-40 Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - SIC769ACD-T1-GE3 - 028742-SIC769ACD-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - SIC769ACD-T1-GE3
028742-SIC769ACD-T1-GE3
PMIC - PMIC - Full, Half - Bridge Drivers - SIC769ACD-T1-GE3 028742-SIC769ACD-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028742-SIC769ACD-T1- GE3 Packaging: Reel - TR Features: Bootstrap Circuit, Diode Emulation, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: DrMOS Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 3 V to 16 V Rds On (Typ): 1.7 mOhm LS, 6 mOhm HS Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerPAK MLP66-40 Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 35A Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028742-SIC769ACD-T1-GE3
Packaging: Reel - TR
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: DrMOS
Fault Protection: Over Temperature, Shoot-Through, UVLO
Voltage - Load: 3 V to 16 V
Rds On (Typ): 1.7 mOhm LS, 6 mOhm HS
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerPAK MLP66-40
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 35A
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - SIC769ACD-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
SIC769ACD-T1-GE3
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers SIC769ACD-T1-GE3
IC HALF BRIDGE DRIVER 35A PPAK

IC HALF BRIDGE DRIVER 35A PPAK

Supplier's Site
Full Half-Bridge Drivers - SIC769ACD-T1-GE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
SIC769ACD-T1-GE3
Full Half-Bridge Drivers SIC769ACD-T1-GE3
Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40

Half Bridge Driver Synchronous Buck Converters DrMOS PowerPAK® MLP66-40

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 028742-SIC769ACD-T1-GE3 SIC769ACD-T1-GE3 SIC769ACD-T1-GE3
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - SIC769ACD-T1-GE3 Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type PowerPAK MLP66-40 PowerPAK® MLP66-40
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330B-B00204-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details
Clock Buffers, Drivers - CDC391DG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
 - 74HCT126PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT402
Packing Method Tape Reel; Tape & Reel; Other
View Details