Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers SIC654CD-T1-GE3

Description
Win Source Part Number: 1253541-SIC654CD-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit, Diode Emulation Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic, PWM Current - Output / Channel: 50A Fault Protection: Over Current, Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 24V Rds On (Typ): 3Ohm LS + HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 100A Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP55-31L Supplier Device Package: PowerPAK® MLP55-31L Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: 742-SIC654CD-T1-GE3D KR,742-SIC654CD-T1-G E3TR,742-SIC654CD-T1 -GE3CT Base Product Number: SIC654
Request a Quote Datasheet
Description
Win Source Part Number: 1253541-SIC654CD-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit, Diode Emulation Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic, PWM Current - Output / Channel: 50A Fault Protection: Over Current, Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 24V Rds On (Typ): 3Ohm LS + HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 100A Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP55-31L Supplier Device Package: PowerPAK® MLP55-31L Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: 742-SIC654CD-T1-GE3D KR,742-SIC654CD-T1-G E3TR,742-SIC654CD-T1 -GE3CT Base Product Number: SIC654
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1253541-SIC654CD-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1253541-SIC654CD-T1-GE3
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1253541-SIC654CD-T1-GE3
Win Source Part Number: 1253541-SIC654CD-T1- GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit, Diode Emulation Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: Logic, PWM Current - Output / Channel: 50A Fault Protection: Over Current, Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 24V Rds On (Typ): 3Ohm LS + HS Load Type: Inductive, Capacitive, Resistive Current - Peak Output: 100A Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP55-31L Supplier Device Package: PowerPAK® MLP55-31L Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: 742-SIC654CD-T1-GE3D KR,742-SIC654CD-T1-G E3TR,742-SIC654CD-T1 -GE3CT Base Product Number: SIC654

Win Source Part Number: 1253541-SIC654CD-T1-GE3
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Series: VRPower®
Features: Bootstrap Circuit, Diode Emulation
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: Logic, PWM
Current - Output / Channel: 50A
Fault Protection: Over Current, Over Temperature, Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 24V
Rds On (Typ): 3Ohm LS + HS
Load Type: Inductive, Capacitive, Resistive
Current - Peak Output: 100A
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: PowerPAK® MLP55-31L
Supplier Device Package: PowerPAK® MLP55-31L
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: 742-SIC654CD-T1-GE3DKR,742-SIC654CD-T1-GE3TR,742-SIC654CD-T1-GE3CT
Base Product Number: SIC654

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253541-SIC654CD-T1-GE3
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921462 - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TPS3809L30-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details