Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
Manufacturer: Vishay
Win Source Part Number: 894956-SIC638CD-T1-G
Series: VRPower®
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
Package: PowerPAK® MLP55-31L
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIC638
Categories: Integrated Circuits (ICs)
Case / Package: PowerPAK® MLP55-31L
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8542.39.0001
Other Part Number: SIC638CD-T1-GE3TR, SIC638CD-T1-GE3CT, SIC638CD-T1-GE3DKR
Half Bridge (2) Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP55-31L
DC/DC CONV, 1.5MHZ, POWERPAK MLP55-31; Input Voltage Min:2.7V; Input Voltage Max:24V; Output Current:50A; Output Voltage Min:-; Output Voltage Max:-; DC / DC Converter IC Case:PowerPAK MLP55; No. of Pins:31Pins; Switching Frequency RoHS Compliant: Yes
IC HALF BRIDGE DRIVER 50A PPAK
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | SIC638CD-T1-GE3DKR-ND | 894956-SIC638CD-T1-GE3 | SIC638CD-T1-GE3 | 81AC2758 | SIC638CD-T1-GE3 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - SIC638CD-T1-GE3 | Full Half-Bridge Drivers | Dc/dc Conv, 1.5Mhz, Powerpak Mlp55-31; Input Voltage Min Vishay | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | PowerPAK® MLP55-31L | PowerPAK® MLP55-31L | PowerPAK® MLP55-31L | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |