Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers SIC638ACD-T1-GE3

Description
Win Source Part Number: 1253543-SIC638ACD-T1 -GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit, Diode Emulation, Status Flag Package: Tape & Reel Applications: Synchronous Buck Converters Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 50A Fault Protection: Shoot-Through, UVLO Output Configuration: Half Bridge (2) Voltage - Load: 4.5V ~ 5.5V Load Type: Inductive, Capacitive Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP55-31L Supplier Device Package: PowerPAK® MLP55-31L Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIC638ACD-T1-GE3DKR, SIC638ACD-T1-GE3TR,S IC638ACD-T1-GE3CT Base Product Number: SIC638
Request a Quote Datasheet
Description
Win Source Part Number: 1253543-SIC638ACD-T1 -GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit, Diode Emulation, Status Flag Package: Tape & Reel Applications: Synchronous Buck Converters Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 50A Fault Protection: Shoot-Through, UVLO Output Configuration: Half Bridge (2) Voltage - Load: 4.5V ~ 5.5V Load Type: Inductive, Capacitive Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP55-31L Supplier Device Package: PowerPAK® MLP55-31L Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIC638ACD-T1-GE3DKR, SIC638ACD-T1-GE3TR,S IC638ACD-T1-GE3CT Base Product Number: SIC638
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1253543-SIC638ACD-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1253543-SIC638ACD-T1-GE3
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1253543-SIC638ACD-T1-GE3
Win Source Part Number: 1253543-SIC638ACD-T1 -GE3 Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: VRPower® Features: Bootstrap Circuit, Diode Emulation, Status Flag Package: Tape & Reel Applications: Synchronous Buck Converters Standard Package: 3,000 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 50A Fault Protection: Shoot-Through, UVLO Output Configuration: Half Bridge (2) Voltage - Load: 4.5V ~ 5.5V Load Type: Inductive, Capacitive Voltage - Supply: 4.5V ~ 5.5V Package / Case: PowerPAK® MLP55-31L Supplier Device Package: PowerPAK® MLP55-31L Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: SIC638ACD-T1-GE3DKR, SIC638ACD-T1-GE3TR,S IC638ACD-T1-GE3CT Base Product Number: SIC638

Win Source Part Number: 1253543-SIC638ACD-T1-GE3
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Series: VRPower®
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Package: Tape & Reel
Applications: Synchronous Buck Converters
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 50A
Fault Protection: Shoot-Through, UVLO
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5V ~ 5.5V
Load Type: Inductive, Capacitive
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: PowerPAK® MLP55-31L
Supplier Device Package: PowerPAK® MLP55-31L
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: SIC638ACD-T1-GE3DKR,SIC638ACD-T1-GE3TR,SIC638ACD-T1-GE3CT
Base Product Number: SIC638

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253543-SIC638ACD-T1-GE3
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897838 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details