Vishay Precision Group Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay SIC437AED-T1-GE3

Description
DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP44; No. of Pins:24Pins; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP44; No. of Pins:24Pins; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay - 78AC6488 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay
78AC6488
Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay 78AC6488
DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP44; No. of Pins:24Pins; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, POWERPAK MLP44-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:PowerPAK MLP44; No. of Pins:24Pins; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 78AC6488
Product Name Dc/dc Conv, Sync Buck, Powerpak Mlp44-24; Topology Vishay
Input Voltage 4.5 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details