Home // All Collections // Regulator Stabilizer // AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer Regulator
| Shenzhen Xingkerong Technology Co., Ltd | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | No.1601624133961 |
| Product Name | AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator |
| Phase | Three |
| Frequency | 50Hz; 60Hz |
| Configuration | Computer Board; Floor |
| Features | Indicators or Readouts; Adjustable Output Voltage; Bypass Switch or Setting; NEMA Enclosure (optional feature); Isolation Transformer |
| Real Power Rating | 100000 to 400000 watts |