Vishay Intertechnology, Inc. Buck 6A 3V 28V Step-Down DC-DC Converter IC SIC414CD-T1-GE3

Description
6A Sync Buck Regulator, 3V-28V In, 5.5V Out, 1GHz Product overview: SIC414CD-T1-GE3 from Vishay is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 3V, 28V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 3V, 28V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SIC414CD-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A Sync Buck Regulator, 3V-28V In, 5.5V Out, 1GHz Product overview: SIC414CD-T1-GE3 from Vishay is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 3V, 28V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 3V, 28V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SIC414CD-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 6A 3V 28V Step-Down DC-DC Converter IC
750-SIC414CD-T1-GE3
Buck 6A 3V 28V Step-Down DC-DC Converter IC 750-SIC414CD-T1-GE3
6A Sync Buck Regulator, 3V-28V In, 5.5V Out, 1GHz Product overview: SIC414CD-T1-GE3 from Vishay is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 3V, 28V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 3V, 28V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SIC414CD-T1-GE3 can be used for catalog matching and distributor lookup.

6A Sync Buck Regulator, 3V-28V In, 5.5V Out, 1GHz Product overview: SIC414CD-T1-GE3 from Vishay is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A, 3V, 28V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, 3V, 28V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SIC414CD-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 750-SIC414CD-T1-GE3
Product Name Buck 6A 3V 28V Step-Down DC-DC Converter IC
Output Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOT23 Boost DC-DC Converter IC - 715-LTC1872ES6#TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
DC-DC Converters - 1228627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details