Vishay Intertechnology, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards SIC402DB

Description
SiC402 microBUCK® DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
SiC402 microBUCK® DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - SIC402DB-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
SIC402DB-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards SIC402DB-ND
SiC402 microBUCK® DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board

SiC402 microBUCK® DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284141-SIC402DB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284141-SIC402DB
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284141-SIC402DB
Win Source Part Number: 1284141-SIC402DB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: microBUCK® Package: Box Standard Package: 1 Regulator Topology: Buck Current - Output: 10A, 200mA Voltage - Input: 3V ~ 28V Main Purpose: DC/DC, Step Down with LDO Supplied Contents: Board(s) Utilized IC / Part: SiC402 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Vishay Siliconix Base Product Number: SIC402 RoHS Status: Not applicable

Win Source Part Number: 1284141-SIC402DB
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: microBUCK®
Package: Box
Standard Package: 1
Regulator Topology: Buck
Current - Output: 10A, 200mA
Voltage - Input: 3V ~ 28V
Main Purpose: DC/DC, Step Down with LDO
Supplied Contents: Board(s)
Utilized IC / Part: SiC402
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Vishay Siliconix
Base Product Number: SIC402
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number SIC402DB-ND 1284141-SIC402DB
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Supported System Power; DC/DC, Step Down with LDO
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2576798 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - BTS7020-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details