N-Channel 12V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6
Manufacturer: Vishay
Win Source Part Number: 933770-SIB488DK-T1-G
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 12 V 9A (Tc) 2.4W (Ta), 13W (Tc) Surface Mount PowerPAK® SC-75-6
Package: Reel - TR
Package: PowerPAK® SC-75-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SIB488
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SC-75-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SIB488DK-T1-GE3TR, SIB488DKT1GE3, SIB488DK-T1-GE3CT, SIB488DK-T1-GE3DKR
MOSFET N-CH 12V 9A PPAK SC75-6
MOSFET N-CH 12V 9A PPAK SC75-6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SIB488DK-T1-GE3TR-ND | 933770-SIB488DK-T1-GE3 | SIB488DK-T1-GE3 | SIB488DK-T1-GE3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIB488DK-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | PowerPAK® SC-75-6 | SOT3; PowerPAK® SC-75-6 | 725 pF @ 6 V | PowerPAK® SC-75-6 |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape Reel; Tape & Reel (TR) |