Vishay Precision Group 25V 20.1A MOSFET Transistor SIAA00DJ-T1-GE3

Description
Trans MOSFET N-CH 25V 20.1A 6-Pin PowerPAK SC-70 EP T/R Product overview: SIAA00DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 20.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 20.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIAA00DJ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET N-CH 25V 20.1A 6-Pin PowerPAK SC-70 EP T/R Product overview: SIAA00DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 20.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 20.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIAA00DJ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 20.1A MOSFET Transistor
278-SIAA00DJ-T1-GE3
25V 20.1A MOSFET Transistor 278-SIAA00DJ-T1-GE3
Trans MOSFET N-CH 25V 20.1A 6-Pin PowerPAK SC-70 EP T/R Product overview: SIAA00DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 20.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 20.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIAA00DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 25V 20.1A 6-Pin PowerPAK SC-70 EP T/R Product overview: SIAA00DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 20.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 20.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIAA00DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SIAA00DJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIAA00DJ-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SIAA00DJ-T1-GE3DKR-ND
N-Channel 25V 20.1A (Ta), 40A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 25V 20.1A (Ta), 40A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIAA00DJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIAA00DJ-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIAA00DJ-T1-GE3TR-ND
N-Channel 25V 20.1A (Ta), 40A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 25V 20.1A (Ta), 40A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIAA00DJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIAA00DJ-T1-GE3CT-ND
Single FETs, MOSFETs 742-SIAA00DJ-T1-GE3CT-ND
N-Channel 25V 20.1A (Ta), 40A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

N-Channel 25V 20.1A (Ta), 40A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353921-SIAA00DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1353921-SIAA00DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1353921-SIAA00DJ-T1-GE3
Win Source Part Number: 1353921-SIAA00DJ-T1- GE3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Series: TrenchFET® Gen IV Package: Tape & Reel Product Status: Active Package / Case: PowerPAK® SC-70-6 Supplier Device Package: PowerPAK® SC-70-6 Base Product Number: SIAA00 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 25 V Current - Continuous Drain (Id) @ 25°C: 20.1A (Ta), 40A (Tc) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Rds On (Max) @ Id, Vgs: 5.6mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 24 nC @ 10 V Vgs (Max): +16V, -12V Input Capacitance (Ciss) (Max) @ Vds: 1090 pF @ 12.5 V Power Dissipation (Max): 3.5W (Ta), 19.2W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 ECCN: EAR99

Win Source Part Number: 1353921-SIAA00DJ-T1-GE3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Series: TrenchFET® Gen IV
Package: Tape & Reel
Product Status: Active
Package / Case: PowerPAK® SC-70-6
Supplier Device Package: PowerPAK® SC-70-6
Base Product Number: SIAA00
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 25 V
Current - Continuous Drain (Id) @ 25°C: 20.1A (Ta), 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Rds On (Max) @ Id, Vgs: 5.6mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 24 nC @ 10 V
Vgs (Max): +16V, -12V
Input Capacitance (Ciss) (Max) @ Vds: 1090 pF @ 12.5 V
Power Dissipation (Max): 3.5W (Ta), 19.2W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
ECCN: EAR99

Buy Now Datasheet
Mosfet, N-Ch, 25V, 40A, 150Deg C, 19.2W; Transistor Polarity Vishay - 78AC6483 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 40A, 150Deg C, 19.2W; Transistor Polarity Vishay
78AC6483
Mosfet, N-Ch, 25V, 40A, 150Deg C, 19.2W; Transistor Polarity Vishay 78AC6483
MOSFET, N-CH, 25V, 40A, 150DEG C, 19.2W; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 25V, 40A, 150DEG C, 19.2W; Transistor Polarity:N Channel; Continuous Drain Current Id:40A; Drain Source Voltage Vds:25V; On Resistance Rds(on):0.0046ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 25V Vds 16V Vgs PowerPAK SC-70

MOSFET 25V Vds 16V Vgs PowerPAK SC-70

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIAA00DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIAA00DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIAA00DJ-T1-GE3
MOSFET N-CH 25V 20.1A/40A PPAK

MOSFET N-CH 25V 20.1A/40A PPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIAA00DJ-T1-GE3 742-SIAA00DJ-T1-GE3DKR-ND 1353921-SIAA00DJ-T1-GE3 78AC6483 SIAA00DJ-T1-GE3 SIAA00DJ-T1-GE3
Product Name 25V 20.1A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Mosfet, N-Ch, 25V, 40A, 150Deg C, 19.2W; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts
Transconductance 0.0660 kS
PD 19.2 milliwatts 3500 to 19200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details