Vishay Precision Group 20V 4.5A TSSOP MOSFET Transistor SIA906EDJ-T1-GE3

Description
2 N-CH JFET 20V 4.5A 46mR TSSOP SMT Product overview: SIA906EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA906EDJ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 N-CH JFET 20V 4.5A 46mR TSSOP SMT Product overview: SIA906EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA906EDJ-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.5A TSSOP MOSFET Transistor
278-SIA906EDJ-T1-GE3
20V 4.5A TSSOP MOSFET Transistor 278-SIA906EDJ-T1-GE3
2 N-CH JFET 20V 4.5A 46mR TSSOP SMT Product overview: SIA906EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA906EDJ-T1-GE3 can be used for catalog matching and distributor lookup.

2 N-CH JFET 20V 4.5A 46mR TSSOP SMT Product overview: SIA906EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA906EDJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SIA906EDJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIA906EDJ-T1-GE3CT-ND
FET, MOSFET Arrays SIA906EDJ-T1-GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 N-Channel (Dual) 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SIA906EDJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIA906EDJ-T1-GE3DKR-ND
FET, MOSFET Arrays SIA906EDJ-T1-GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 N-Channel (Dual) 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SIA906EDJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SIA906EDJ-T1-GE3TR-ND
FET, MOSFET Arrays SIA906EDJ-T1-GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Mosfet Array 2 N-Channel (Dual) 20V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA906EDJ-T1-GE3 - 028731-SIA906EDJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA906EDJ-T1-GE3
028731-SIA906EDJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA906EDJ-T1-GE3 028731-SIA906EDJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028731-SIA906EDJ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Dual Maximum Power Dissipation: 7.8W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 350pF @ 10V Maximum Rds On at Id,Vgs: 46 mOhm @ 3.9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028731-SIA906EDJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Dual
Maximum Power Dissipation: 7.8W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 350pF @ 10V
Maximum Rds On at Id,Vgs: 46 mOhm @ 3.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, Dual N Channel, 20V, 4.5A, Powerpak-6, Full Reel; Transistor Polarity Vishay - 15R4841 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 20V, 4.5A, Powerpak-6, Full Reel; Transistor Polarity Vishay
15R4841
Mosfet, Dual N Channel, 20V, 4.5A, Powerpak-6, Full Reel; Transistor Polarity Vishay 15R4841
MOSFET, DUAL N CHANNEL, 20V, 4.5A, POWERPAK-6, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.037ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 20V, 4.5A, POWERPAK-6, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; On Resistance Rds(on):0.037ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 20V, Powerpak Sc70; Transistor Polarity Vishay - 61AC1920 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 20V, Powerpak Sc70; Transistor Polarity Vishay
61AC1920
Mosfet, Dual N-Ch, 20V, Powerpak Sc70; Transistor Polarity Vishay 61AC1920
MOSFET, DUAL N-CH, 20V, POWERPAK SC70; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.037ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.4V; RoHS Compliant: Yes

MOSFET, DUAL N-CH, 20V, POWERPAK SC70; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:4.5A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.037ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.4V; RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - SIA906EDJ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SIA906EDJ-T1-GE3
FET, MOSFET Arrays SIA906EDJ-T1-GE3
MOSFET 2N-CH 20V 4.5A SC70-6

MOSFET 2N-CH 20V 4.5A SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA906EDJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA906EDJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA906EDJ-T1-GE3
MOSFET 2N-CH 20V 4.5A SC70-6

MOSFET 2N-CH 20V 4.5A SC70-6

Supplier's Site
MOSFET 20V Vds 12V Vgs PowerPAK SC-70

MOSFET 20V Vds 12V Vgs PowerPAK SC-70

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIA906EDJ-T1-GE3 SIA906EDJ-T1-GE3CT-ND 028731-SIA906EDJ-T1-GE3 15R4841 61AC1920 SIA906EDJ-T1-GE3 SIA906EDJ-T1-GE3 SIA906EDJ-T1-GE3
Product Name 20V 4.5A TSSOP MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA906EDJ-T1-GE3 Mosfet, Dual N Channel, 20V, 4.5A, Powerpak-6, Full Reel; Transistor Polarity Vishay Mosfet, Dual N-Ch, 20V, Powerpak Sc70; Transistor Polarity Vishay FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
PD 7800 milliwatts 7800 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type PowerPAK® SC-70-6 Dual SOT3; PowerPAK SC-70-6 Dual TO-3 TO-3 PowerPAK® SC-70-6 Dual
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

20V 4.3A MOSFET Transistor - 289-AUIRF7304QTR - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers