Manufacturer: Vishay
Win Source Part Number: 749225-SIA533EDJ-T1-
Manufacturer Homepage: www.vishay.com
Reference case: QFN6
Reference Date Code: 14+
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
N/P-Channel 12V MOSFET, 4.5A, 34mR Rds On, SMT Product overview: SIA533EDJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 12V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA533EDJ-T1-GE3
Mosfet Array N and P-Channel 12V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual
Mosfet Array N and P-Channel 12V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual
Mosfet Array N and P-Channel 12V 4.5A 7.8W Surface Mount PowerPAK® SC-70-6 Dual
MOSFET -12V Vds 8V Vgs PowerPAK SC-70
MOSFET, DUAL/COMP/12V/4.5A/P
MOSFET, N & P CHANNEL, 12V, POWERPAK SC70-6, FULL REEL; Transistor Polarity:Complementa
MOSFET N/P-CH 12V 4.5A SC70-6
MOSFET N/P-CH 12V 4.5A SC70-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 749225-SIA533EDJ-T1-GE3 | 278-SIA533EDJ-T1-GE3 | SIA533EDJ-T1-GE3TR-ND | SIA533EDJ-T1-GE3 | 57AJ0370 | 86R3786 | SIA533EDJ-T1-GE3 | SIA533EDJ-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA533EDJ-T1-GE3 | P-Channel 12V 4.5A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Mosfet, Dual/comp/12V/4.5A/powerpak Sc70 Rohs Compliant Vishay | Mosfet, N & P Channel, 12V, Powerpak Sc70-6, Full Reel; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | SOT3 | PowerPAK® SC-70-6 Dual | TO-3 | TO-3 | PowerPAK® SC-70-6 Dual | |||
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | |||||
| PD | 7800 milliwatts | |||||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||||
| IDSS | 4500 milliamps | 4500 milliamps |