Vishay Precision Group MOSFETs SIA483ADJ-T1-GE3

Description
P-Channel 30-V (D-S) MOSFET PowerPAK
Request a Quote Datasheet
Description
P-Channel 30-V (D-S) MOSFET PowerPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2567405 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567405
MOSFETs 2567405
P-Channel 30-V (D-S) MOSFET PowerPAK

P-Channel 30-V (D-S) MOSFET PowerPAK

Supplier's Site
MOSFETs - 2567404 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567404
MOSFETs 2567404
P-Channel 30-V (D-S) MOSFET PowerPAK

P-Channel 30-V (D-S) MOSFET PowerPAK

Supplier's Site
MOSFETs - 2567405P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567405P
MOSFETs 2567405P
P-Channel 30-V (D-S) MOSFET PowerPAK

P-Channel 30-V (D-S) MOSFET PowerPAK

Supplier's Site
Singapore, Singapore
30V 12A MOSFET Transistor
278-SIA483ADJ-T1-GE3
30V 12A MOSFET Transistor 278-SIA483ADJ-T1-GE3
Trans MOSFET P-CH 30V 12A 6-Pin PowerPAK SC-70 T/R Product overview: SIA483ADJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA483ADJ-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 12A 6-Pin PowerPAK SC-70 T/R Product overview: SIA483ADJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA483ADJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA483ADJ-T1-GE3 - 894945-SIA483ADJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA483ADJ-T1-GE3
894945-SIA483ADJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA483ADJ-T1-GE3 894945-SIA483ADJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894945-SIA483ADJ-T1- GE3 Series: TrenchFET® Gen IV Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 10.6A (Ta), 12A (Tc) 3.4W (Ta), 17.9W (Tc) Surface Mount PowerPAK® SC-70-6 Package: PowerPAK® SC-70-6 Package: Reel - TR Mounting: Surface Mount Family Name: SIA483 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8541.29.0095 Other Part Number: SIA483ADJ-T1-GE3TR, SIA483ADJ-T1-GE3DKR, SIA483ADJ-T1-GE3CT

Manufacturer: Vishay
Win Source Part Number: 894945-SIA483ADJ-T1-GE3
Series: TrenchFET® Gen IV
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 10.6A (Ta), 12A (Tc) 3.4W (Ta), 17.9W (Tc) Surface Mount PowerPAK® SC-70-6
Package: PowerPAK® SC-70-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: SIA483
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIA483ADJ-T1-GE3TR, SIA483ADJ-T1-GE3DKR, SIA483ADJ-T1-GE3CT

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIA483ADJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIA483ADJ-T1-GE3CT-ND
Single FETs, MOSFETs 742-SIA483ADJ-T1-GE3CT-ND
P-Channel 30V 10.6A (Ta), 12A (Tc) 3.4W (Ta), 17.9W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 30V 10.6A (Ta), 12A (Tc) 3.4W (Ta), 17.9W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIA483ADJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIA483ADJ-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIA483ADJ-T1-GE3TR-ND
P-Channel 30V 10.6A (Ta), 12A (Tc) 3.4W (Ta), 17.9W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 30V 10.6A (Ta), 12A (Tc) 3.4W (Ta), 17.9W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIA483ADJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIA483ADJ-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SIA483ADJ-T1-GE3DKR-ND
P-Channel 30V 10.6A (Ta), 12A (Tc) 3.4W (Ta), 17.9W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 30V 10.6A (Ta), 12A (Tc) 3.4W (Ta), 17.9W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SIA483ADJ-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SIA483ADJ-T1-GE3
30V 20mΩ@5A,10V 2.5V@250uA P Channel - MOSFETs ROHS

30V 20mΩ@5A,10V 2.5V@250uA P Channel - MOSFETs ROHS

Supplier's Site Datasheet
MOSFET P-Channel 30 V (D-S) MOSFET

MOSFET P-Channel 30 V (D-S) MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA483ADJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA483ADJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA483ADJ-T1-GE3
MOSFET P-CH 30V 10.6A/12A PPAK

MOSFET P-CH 30V 10.6A/12A PPAK

Supplier's Site
Single FETs, MOSFETs - SIA483ADJ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIA483ADJ-T1-GE3
Single FETs, MOSFETs SIA483ADJ-T1-GE3
MOSFET P-CH 30V 10.6A/12A PPAK

MOSFET P-CH 30V 10.6A/12A PPAK

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -12A, 17.9W Rohs Compliant Vishay - 38AH5922 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -12A, 17.9W Rohs Compliant Vishay
38AH5922
Mosfet, P-Ch, -30V, -12A, 17.9W Rohs Compliant Vishay 38AH5922
MOSFET, P-CH, -30V, -12A, 17.9W ROHS COMPLIANT: YES

MOSFET, P-CH, -30V, -12A, 17.9W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2567405 278-SIA483ADJ-T1-GE3 894945-SIA483ADJ-T1-GE3 742-SIA483ADJ-T1-GE3CT-ND SIA483ADJ-T1-GE3 SIA483ADJ-T1-GE3 SIA483ADJ-T1-GE3 SIA483ADJ-T1-GE3 38AH5922
Product Name MOSFETs 30V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA483ADJ-T1-GE3 Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -30V, -12A, 17.9W Rohs Compliant Vishay
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type PowerPAK Tape and Reel SOT3; PowerPAK® SC-70-6 PowerPAK® SC-70-6 Surface Mount PowerPAK® SC-70-6 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 3400 milliwatts 3400 milliwatts 3400 milliwatts
Unlock Full Specs
to access all available technical data