Vishay Intertechnology, Inc. Single FETs, MOSFETs SIA472EDJ-T1-GE3

Description
N-Channel 30V 12A (Tc) 19.2W (Tc) Surface Mount PowerPAK® SC-70-6 Single
Request a Quote Datasheet
Description
N-Channel 30V 12A (Tc) 19.2W (Tc) Surface Mount PowerPAK® SC-70-6 Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIA472EDJ-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA472EDJ-T1-GE3-ND
Single FETs, MOSFETs SIA472EDJ-T1-GE3-ND
N-Channel 30V 12A (Tc) 19.2W (Tc) Surface Mount PowerPAK® SC-70-6 Single

N-Channel 30V 12A (Tc) 19.2W (Tc) Surface Mount PowerPAK® SC-70-6 Single

Buy Now Datasheet
MOSFET 30V Vds TrenchFET PowerPAK SC-70-6L

MOSFET 30V Vds TrenchFET PowerPAK SC-70-6L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA472EDJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA472EDJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA472EDJ-T1-GE3
MOSFET N-CH 30V 12A PPAK SC70-6

MOSFET N-CH 30V 12A PPAK SC70-6

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIA472EDJ-T1-GE3-ND SIA472EDJ-T1-GE3 SIA472EDJ-T1-GE3
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 10 Watt, 32 V GaN RF Power Transistor - T1G6001032-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
55V 42A MOSFET Transistor - 278-AUIRF4905S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
6 suppliers