Vishay Precision Group Single FETs, MOSFETs SIA471DJ-T1-GE3

Description
P-Channel 30V 12.9A (Ta), 30.3A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6
Request a Quote Datasheet
Description
P-Channel 30V 12.9A (Ta), 30.3A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIA471DJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA471DJ-T1-GE3TR-ND
Single FETs, MOSFETs SIA471DJ-T1-GE3TR-ND
P-Channel 30V 12.9A (Ta), 30.3A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 30V 12.9A (Ta), 30.3A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA471DJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA471DJ-T1-GE3CT-ND
Single FETs, MOSFETs SIA471DJ-T1-GE3CT-ND
P-Channel 30V 12.9A (Ta), 30.3A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 30V 12.9A (Ta), 30.3A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA471DJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA471DJ-T1-GE3DKR-ND
Single FETs, MOSFETs SIA471DJ-T1-GE3DKR-ND
P-Channel 30V 12.9A (Ta), 30.3A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 30V 12.9A (Ta), 30.3A (Tc) 3.5W (Ta), 19.2W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277614-SIA471DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277614-SIA471DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277614-SIA471DJ-T1-GE3
Win Source Part Number: 1277614-SIA471DJ-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 12.9A (Ta), 30.3A (Tc) Rds On (Max) @ Id, Vgs: 14mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3.5W (Ta), 19.2W (Tc) Package / Case: PowerPAK® SC-70-6 Supplier Device Package: PowerPAK® SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 27.8 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1170 pF @ 15 V Vgs (Max): +16V, -20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIA471DJ-T1-GE3CT,SI A471DJ-T1-GE3TR,SIA4 71DJ-T1-GE3DKR Base Product Number: SIA471 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277614-SIA471DJ-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 12.9A (Ta), 30.3A (Tc)
Rds On (Max) @ Id, Vgs: 14mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 3.5W (Ta), 19.2W (Tc)
Package / Case: PowerPAK® SC-70-6
Supplier Device Package: PowerPAK® SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 27.8 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1170 pF @ 15 V
Vgs (Max): +16V, -20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIA471DJ-T1-GE3CT,SIA471DJ-T1-GE3TR,SIA471DJ-T1-GE3DKR
Base Product Number: SIA471
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
30V 12.9A MOSFET Transistor
278-SIA471DJ-T1-GE3
30V 12.9A MOSFET Transistor 278-SIA471DJ-T1-GE3
Trans MOSFET P-CH 30V 12.9A 6-Pin PowerPAK SC-70 T/R Product overview: SIA471DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA471DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 12.9A 6-Pin PowerPAK SC-70 T/R Product overview: SIA471DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA471DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Transistor, Pchannel,30.3 A, 30 V; Transistor Polarity Vishay - 02AH2517 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Pchannel,30.3 A, 30 V; Transistor Polarity Vishay
02AH2517
Mosfet Transistor, Pchannel,30.3 A, 30 V; Transistor Polarity Vishay 02AH2517
MOSFET TRANSISTOR, PCHANNEL,30.3 A, 30 V; Transistor Polarity:N Channel; Continuous Drain Current Id:-30.3A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0115ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes

MOSFET TRANSISTOR, PCHANNEL,30.3 A, 30 V; Transistor Polarity:N Channel; Continuous Drain Current Id:-30.3A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0115ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SIA471DJ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIA471DJ-T1-GE3
Single FETs, MOSFETs SIA471DJ-T1-GE3
MOSFET P-CH 30V 12.9A/30.3A PPAK

MOSFET P-CH 30V 12.9A/30.3A PPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Pch 30V Vds 20V Vgs PowerPAK SC-70-6L

MOSFET Pch 30V Vds 20V Vgs PowerPAK SC-70-6L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA471DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA471DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA471DJ-T1-GE3
MOSFET P-CH 30V 12.9A/30.3A PPAK

MOSFET P-CH 30V 12.9A/30.3A PPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIA471DJ-T1-GE3TR-ND 1277614-SIA471DJ-T1-GE3 278-SIA471DJ-T1-GE3 02AH2517 SIA471DJ-T1-GE3 SIA471DJ-T1-GE3 SIA471DJ-T1-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 30V 12.9A MOSFET Transistor Mosfet Transistor, Pchannel,30.3 A, 30 V; Transistor Polarity Vishay Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type PowerPAK® SC-70-6 SOT3 Tape and Reel TO-3 PowerPAK® SC-70-6 PowerPAKR SC-70-6
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 0.0400 kS
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRF1404STRL - Rochester Electronics
Infineon Technologies AG
Specs
Package Type D2PAK
Packing Method Tape Reel; Tape & Reel
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details