Vishay Intertechnology, Inc. 20V 9A MOSFET Transistor SIA443DJ-T1-E3

Description
MOSFET P-CH 20V 9A PPAK SC70-6 Product overview: SIA443DJ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA443DJ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 9A PPAK SC70-6 Product overview: SIA443DJ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA443DJ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 9A MOSFET Transistor
278-SIA443DJ-T1-E3
20V 9A MOSFET Transistor 278-SIA443DJ-T1-E3
MOSFET P-CH 20V 9A PPAK SC70-6 Product overview: SIA443DJ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA443DJ-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 9A PPAK SC70-6 Product overview: SIA443DJ-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA443DJ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277548-SIA443DJ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277548-SIA443DJ-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277548-SIA443DJ-T1-E3
Win Source Part Number: 1277548-SIA443DJ-T1- E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 9A (Tc) Rds On (Max) @ Id, Vgs: 45mOhm @ 4.7A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 3.3W (Ta), 15W (Tc) Package / Case: PowerPAK® SC-70-6 Supplier Device Package: PowerPAK® SC-70-6 Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 8 V Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIA443DJ-T1-E3CT,SIA 443DJT1E3,SIA443DJ-T 1-E3TR,SIA443DJ-T1-E 3DKR Base Product Number: SIA443 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Win Source Part Number: 1277548-SIA443DJ-T1-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 9A (Tc)
Rds On (Max) @ Id, Vgs: 45mOhm @ 4.7A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 3.3W (Ta), 15W (Tc)
Package / Case: PowerPAK® SC-70-6
Supplier Device Package: PowerPAK® SC-70-6
Gate Charge (Qg) (Max) @ Vgs: 25 nC @ 8 V
Input Capacitance (Ciss) (Max) @ Vds: 750 pF @ 10 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIA443DJ-T1-E3CT,SIA443DJT1E3,SIA443DJ-T1-E3TR,SIA443DJ-T1-E3DKR
Base Product Number: SIA443
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA443DJ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA443DJ-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA443DJ-T1-E3
MOSFET P-CH 20V 9A PPAK SC70-6

MOSFET P-CH 20V 9A PPAK SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-SIA443DJ-T1-E3 1277548-SIA443DJ-T1-E3 SIA443DJ-T1-E3
Product Name 20V 9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
100V 75A MOSFET Transistor - 278-AUIRFSL4310 - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
4 suppliers