Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA441DJ-T1-GE3 SIA441DJ-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096372-SIA441DJ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Ta), 19W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 890pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 47 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096372-SIA441DJ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Ta), 19W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 890pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 47 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA441DJ-T1-GE3 - 1096372-SIA441DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA441DJ-T1-GE3
1096372-SIA441DJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA441DJ-T1-GE3 1096372-SIA441DJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096372-SIA441DJ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Ta), 19W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 890pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 47 mOhm @ 4.4A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1096372-SIA441DJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.5W (Ta), 19W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Single
Dimension: PowerPAK SC-70-6
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 890pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 47 mOhm @ 4.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SIA441DJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA441DJ-T1-GE3TR-ND
Single FETs, MOSFETs SIA441DJ-T1-GE3TR-ND
P-Channel 40V 12A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 40V 12A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA441DJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA441DJ-T1-GE3CT-ND
Single FETs, MOSFETs SIA441DJ-T1-GE3CT-ND
P-Channel 40V 12A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 40V 12A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA441DJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA441DJ-T1-GE3DKR-ND
Single FETs, MOSFETs SIA441DJ-T1-GE3DKR-ND
P-Channel 40V 12A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 40V 12A (Tc) 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Singapore, Singapore
P-Channel SMD -40V -12A MOSFET Transistor
278-SIA441DJ-T1-GE3
P-Channel SMD -40V -12A MOSFET Transistor 278-SIA441DJ-T1-GE3
P-Channel Power MOSFET, -40V, -12A, 47mR, Surface Mount Product overview: SIA441DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -40V, -12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -40V, -12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA441DJ-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET, -40V, -12A, 47mR, Surface Mount Product overview: SIA441DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -40V, -12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -40V, -12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA441DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -40V Vds 20V Vgs PowerPAK SC-70

MOSFET -40V Vds 20V Vgs PowerPAK SC-70

Buy Now Datasheet
Single FETs, MOSFETs - SIA441DJ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIA441DJ-T1-GE3
Single FETs, MOSFETs SIA441DJ-T1-GE3
MOSFET P-CH 40V 12A PPAK SC70-6

MOSFET P-CH 40V 12A PPAK SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA441DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA441DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA441DJ-T1-GE3
MOSFET P-CH 40V 12A PPAK SC70-6

MOSFET P-CH 40V 12A PPAK SC70-6

Supplier's Site
Mosfet, P-Ch, 40V, 12A, Powerpak Sc70 Rohs Compliant Vishay - 57AJ0365 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 12A, Powerpak Sc70 Rohs Compliant Vishay
57AJ0365
Mosfet, P-Ch, 40V, 12A, Powerpak Sc70 Rohs Compliant Vishay 57AJ0365
MOSFET, P-CH, 40V, 12A, POWERPAK SC70 ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 12A, POWERPAK SC70 ROHS COMPLIANT: YES

Supplier's Site
Mosfet, P Channel, -40V, Powerpak Sc70-6, Full Reel; Channel Type Vishay - 99W9418 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -40V, Powerpak Sc70-6, Full Reel; Channel Type Vishay
99W9418
Mosfet, P Channel, -40V, Powerpak Sc70-6, Full Reel; Channel Type Vishay 99W9418
MOSFET, P CHANNEL, -40V, POWERPAK SC70-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:19W RoHS Compliant: Yes

MOSFET, P CHANNEL, -40V, POWERPAK SC70-6, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:12A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:19W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096372-SIA441DJ-T1-GE3 SIA441DJ-T1-GE3TR-ND 278-SIA441DJ-T1-GE3 SIA441DJ-T1-GE3 SIA441DJ-T1-GE3 SIA441DJ-T1-GE3 57AJ0365 99W9418
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA441DJ-T1-GE3 Single FETs, MOSFETs P-Channel SMD -40V -12A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 40V, 12A, Powerpak Sc70 Rohs Compliant Vishay Mosfet, P Channel, -40V, Powerpak Sc70-6, Full Reel; Channel Type Vishay
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 40 volts 40 volts
PD 3500 to 19000 milliwatts 19000 milliwatts 19000 milliwatts 19000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF1405ZSTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers