Vishay Precision Group MOSFETs SIA437DJ-T1-GE3

Description
Vishay SIA437DJ-T1-GE3 MOSFET
Request a Quote Datasheet
Description
Vishay SIA437DJ-T1-GE3 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1807334 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807334
MOSFETs 1807334
Vishay SIA437DJ-T1-GE3 MOSFET

Vishay SIA437DJ-T1-GE3 MOSFET

Supplier's Site
MOSFETs - 1807780 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807780
MOSFETs 1807780
Vishay SIA437DJ-T1-GE3 MOSFET

Vishay SIA437DJ-T1-GE3 MOSFET

Supplier's Site
MOSFETs - 1807780P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807780P
MOSFETs 1807780P
Vishay SIA437DJ-T1-GE3 MOSFET

Vishay SIA437DJ-T1-GE3 MOSFET

Supplier's Site
Single FETs, MOSFETs - SIA437DJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA437DJ-T1-GE3DKR-ND
Single FETs, MOSFETs SIA437DJ-T1-GE3DKR-ND
P-Channel 20V 29.7A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 20V 29.7A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA437DJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA437DJ-T1-GE3TR-ND
Single FETs, MOSFETs SIA437DJ-T1-GE3TR-ND
P-Channel 20V 29.7A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 20V 29.7A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA437DJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA437DJ-T1-GE3CT-ND
Single FETs, MOSFETs SIA437DJ-T1-GE3CT-ND
P-Channel 20V 29.7A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 20V 29.7A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
278-SIA437DJ-T1-GE3
20V MOSFET Transistor 278-SIA437DJ-T1-GE3
MOSFET 20V Product overview: SIA437DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA437DJ-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 20V Product overview: SIA437DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA437DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA437DJ-T1-GE3 - 1096369-SIA437DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA437DJ-T1-GE3
1096369-SIA437DJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA437DJ-T1-GE3 1096369-SIA437DJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096369-SIA437DJ-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Ta), 19W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 29.7A (Tc) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 90nC @ 8V Max Input Capacitance: 2340pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096369-SIA437DJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.5W (Ta), 19W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Single
Dimension: PowerPAK SC-70-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 29.7A (Tc)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 90nC @ 8V
Max Input Capacitance: 2340pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 14.5 mOhm @ 8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SIA437DJ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIA437DJ-T1-GE3
Single FETs, MOSFETs SIA437DJ-T1-GE3
MOSFET P-CH 20V 29.7A PPAK SC70

MOSFET P-CH 20V 29.7A PPAK SC70

Supplier's Site Datasheet
Mosfet Transistor, P Channel, -29.7 A, -20 V, 0.012 Ohm, -4.5 V, -400 Mv Rohs Compliant Vishay - 19X1927 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -29.7 A, -20 V, 0.012 Ohm, -4.5 V, -400 Mv Rohs Compliant Vishay
19X1927
Mosfet Transistor, P Channel, -29.7 A, -20 V, 0.012 Ohm, -4.5 V, -400 Mv Rohs Compliant Vishay 19X1927
MOSFET Transistor, P Channel, -29.7 A, -20 V, 0.012 ohm, -4.5 V, -400 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, -29.7 A, -20 V, 0.012 ohm, -4.5 V, -400 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA437DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA437DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA437DJ-T1-GE3
MOSFET P-CH 20V 29.7A PPAK SC70

MOSFET P-CH 20V 29.7A PPAK SC70

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V Vds 8V Vgs PowerPAK SC-70

MOSFET -20V Vds 8V Vgs PowerPAK SC-70

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1807334 SIA437DJ-T1-GE3DKR-ND 278-SIA437DJ-T1-GE3 1096369-SIA437DJ-T1-GE3 SIA437DJ-T1-GE3 19X1927 SIA437DJ-T1-GE3 SIA437DJ-T1-GE3
Product Name MOSFETs Single FETs, MOSFETs 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA437DJ-T1-GE3 Single FETs, MOSFETs Mosfet Transistor, P Channel, -29.7 A, -20 V, 0.012 Ohm, -4.5 V, -400 Mv Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type PowerPAK SC-70-6L PowerPAK® SC-70-6 SOT3; PowerPAK SC-70-6 Single PowerPAK® SC-70-6 TO-3 PowerPAKR SC-70-6
Polarity P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel
PD 3500 milliwatts 3500 to 19000 milliwatts 3500 milliwatts
TJ -55 C (-67 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Single IGBTs - 448-AIGW50N65H5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details