Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA421DJ-T1-GE3 SIA421DJ-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028719-SIA421DJ-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Ta), 19W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 950pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 5.3A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028719-SIA421DJ-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Ta), 19W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 950pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 5.3A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA421DJ-T1-GE3 - 028719-SIA421DJ-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA421DJ-T1-GE3
028719-SIA421DJ-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA421DJ-T1-GE3 028719-SIA421DJ-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028719-SIA421DJ-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Ta), 19W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SC-70-6 Single Dimension: PowerPAK SC-70-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 950pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 35 mOhm @ 5.3A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028719-SIA421DJ-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.5W (Ta), 19W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SC-70-6 Single
Dimension: PowerPAK SC-70-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 950pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 35 mOhm @ 5.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SIA421DJ-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA421DJ-T1-GE3CT-ND
Single FETs, MOSFETs SIA421DJ-T1-GE3CT-ND
P-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA421DJ-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA421DJ-T1-GE3DKR-ND
Single FETs, MOSFETs SIA421DJ-T1-GE3DKR-ND
P-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Single FETs, MOSFETs - SIA421DJ-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIA421DJ-T1-GE3TR-ND
Single FETs, MOSFETs SIA421DJ-T1-GE3TR-ND
P-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

P-Channel 30V 12A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Singapore, Singapore
30V 7.9A MOSFET Transistor
278-SIA421DJ-T1-GE3
30V 7.9A MOSFET Transistor 278-SIA421DJ-T1-GE3
P-CH MOSFET 30V 7.9A 35mR SC-70 SMT Product overview: SIA421DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA421DJ-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 30V 7.9A 35mR SC-70 SMT Product overview: SIA421DJ-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIA421DJ-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 30V, 1A, Sc-70 Rohs Compliant Vishay - 57AJ0362 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 30V, 1A, Sc-70 Rohs Compliant Vishay
57AJ0362
Mosfet, P-Ch, 30V, 1A, Sc-70 Rohs Compliant Vishay 57AJ0362
MOSFET, P-CH, 30V, 1A, SC-70 ROHS COMPLIANT: YES

MOSFET, P-CH, 30V, 1A, SC-70 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - SIA421DJ-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIA421DJ-T1-GE3
Single FETs, MOSFETs SIA421DJ-T1-GE3
MOSFET P-CH 30V 12A PPAK SC70-6

MOSFET P-CH 30V 12A PPAK SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIA421DJ-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIA421DJ-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIA421DJ-T1-GE3
MOSFET P-CH 30V 12A PPAK SC70-6

MOSFET P-CH 30V 12A PPAK SC70-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -30V Vds 20V Vgs PowerPAK SC-70

MOSFET -30V Vds 20V Vgs PowerPAK SC-70

Buy Now Datasheet
MOSFET 30V 12A 19W 35mohm @ 10V - 880-SIA421DJ-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 30V 12A 19W 35mohm @ 10V
880-SIA421DJ-T1-GE3
MOSFET 30V 12A 19W 35mohm @ 10V 880-SIA421DJ-T1-GE3
MOSFET 30V 12A 19W 35mohm @ 10V

MOSFET 30V 12A 19W 35mohm @ 10V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028719-SIA421DJ-T1-GE3 SIA421DJ-T1-GE3CT-ND 278-SIA421DJ-T1-GE3 57AJ0362 SIA421DJ-T1-GE3 SIA421DJ-T1-GE3 SIA421DJ-T1-GE3 880-SIA421DJ-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIA421DJ-T1-GE3 Single FETs, MOSFETs 30V 7.9A MOSFET Transistor Mosfet, P-Ch, 30V, 1A, Sc-70 Rohs Compliant Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET 30V 12A 19W 35mohm @ 10V
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 30 volts 30 volts -30 volts
PD 3500 to 19000 milliwatts 3500 milliwatts 3500 milliwatts 3500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerPAK SC-70-6 Single PowerPAK® SC-70-6 TO-3 PowerPAK® SC-70-6 PowerPAKR SC-70-6
Unlock Full Specs
to access all available technical data