Manufacturer: Vishay
Win Source Part Number: 190200-SIA413DJ-T4-G
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: TrenchFET
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PowerPAK SC-70-6
Manufacturer Device Package: PowerPAK SC-70-6 Single
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 12V
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Rds On (Max) @ Id, Vgs: 29 mOhm @ 6.7A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250μA
Gate Charge (Qg) @ Vgs: 57nC @ 8V
Input Capacitance (Ciss) @ Vds: 1800pF @ 10V
Power - Max: 19W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 190200-SIA413DJ-T4-GE3 |
| Product Name | Discrete Semiconductor Products |