Manufacturer: Vishay
Win Source Part Number: 1249730-SI9988DQ-T1-
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-TSSOP (0.173", 4.40mm Width)
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 3.8 V ~ 13.2 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (2)
Output Current: 650mA
Voltage - Load: 3.8 V ~ 13.2 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC, Voice Coil Motor
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): LB1930MC; LB1930MC-BH; LB1930M;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1249730-SI9988DQ-T1-E3 |
| Product Name | Electrical Parts - SI9988DQ-T1-E3 |