IC MTR DRV BIPLR 3.8-13.2V 8SSOP Product overview: SI9988DQ-T1-E3 from Vishay / Siliconix is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-SI9988DQ-T1-E3 can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 3.8-13.2V 8SSOP
Bipolar Motor Driver Power MOSFET PWM 8-TSSOP
MOTOR DRIVER, H-BRIDGE, 0.65A, TSSOP-8, FULL REEL; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:650mA; Output Voltage:10.7V; Driver Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:3.8V; Product Range:- RoHS Compliant: Yes
IC MTR DRV BIPLR 3.8-13.2V 8SSOP
VISHAY SI9988DQ-T1-E3. IC MOTOR DRIVER, HALF BRIDGE, 650mA, TSSOP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 744-SI9988DQ-T1-E3 | SI9988DQ-T1-E3 | SI9988DQ-T1-E3 | 29X0554 | SI9988DQ-T1-E3 | 880-SI9988DQ-T1-E3 |
| Product Name | 13.2V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, H-Bridge, 0.65A, Tssop-8, Full Reel; Motor Type Vishay | PMIC - Motor Drivers, Controllers | VISHAY SI9988DQ-T1-E3. IC MOTOR DRIVER, HALF BRIDGE, 650mA, TSSOP |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 13 volts | 4 to ? volts | 4 volts | |||
| Motor / System | DC Brushed; Voice Coil; Brushed DC, Voice Coil Motor | Half Bridge | ||||
| Communication | PWM |