Vishay Intertechnology, Inc. BUFFERED H-BRIDGE - LEAD FREE SI9987CY-E3

Description
The Si9987 is an integrated, buffered H-bridge with TTL compatible inputs and the capability of delivering a continuous 1.0 A @ VDD = 5.0 V (room temperature) at switching rates up to 500 kHz. Internal logic prevents the upper and lower outputs of either half-bridge from being turned on simultaneously. Unique input codes allow both outputs to be forced low (for braking) or forced to a high impedance level. Features: 1.0-A H-Bridge 500-kHz Switching Rate Shoot-Through Limited TTL Compatible Inputs 3.8- to 13.2-V Operating Range Surface Mount Packaging
Description
The Si9987 is an integrated, buffered H-bridge with TTL compatible inputs and the capability of delivering a continuous 1.0 A @ VDD = 5.0 V (room temperature) at switching rates up to 500 kHz. Internal logic prevents the upper and lower outputs of either half-bridge from being turned on simultaneously. Unique input codes allow both outputs to be forced low (for braking) or forced to a high impedance level. Features: 1.0-A H-Bridge 500-kHz Switching Rate Shoot-Through Limited TTL Compatible Inputs 3.8- to 13.2-V Operating Range Surface Mount Packaging

Suppliers

Company
Product
Description
Supplier Links
BUFFERED H-BRIDGE - LEAD FREE - 70026305 - Allied Electronics, Inc.
Fort Worth, TX, USA
BUFFERED H-BRIDGE - LEAD FREE
70026305
BUFFERED H-BRIDGE - LEAD FREE 70026305
The Si9987 is an integrated, buffered H-bridge with TTL compatible inputs and the capability of delivering a continuous 1.0 A @ VDD = 5.0 V (room temperature) at switching rates up to 500 kHz. Internal logic prevents the upper and lower outputs of either half-bridge from being turned on simultaneously. Unique input codes allow both outputs to be forced low (for braking) or forced to a high impedance level. Features: 1.0-A H-Bridge 500-kHz Switching Rate Shoot-Through Limited TTL Compatible Inputs 3.8- to 13.2-V Operating Range Surface Mount Packaging

The Si9987 is an integrated, buffered H-bridge with TTL compatible inputs and the capability of delivering a continuous 1.0 A @ VDD = 5.0 V (room temperature) at switching rates up to 500 kHz. Internal logic prevents the upper and lower outputs of either half-bridge from being turned on simultaneously. Unique input codes allow both outputs to be forced low (for braking) or forced to a high impedance level.
Features:

  • 1.0-A H-Bridge
  • 500-kHz Switching Rate
  • Shoot-Through Limited
  • TTL Compatible Inputs
  • 3.8- to 13.2-V Operating Range
  • Surface Mount Packaging
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70026305
Product Name BUFFERED H-BRIDGE - LEAD FREE
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI3215M-C-GMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Interface module - 289-427 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Direct Digital Synthesis (DDS) - 5962-9220504MLA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Controllers - ADM8511 - 077634-ADM8511 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type QFP; P-LQFP-100
View Details
2 suppliers