Vishay Intertechnology, Inc. BUFFERED H-BRIDGE - LEAD FREE SI9986CY-E3

Description
The Si9986 is an integrated, buffered H-bridge with TTL compatible inputs and the capability of delivering a continuous 1.0 A at VDD = 12 V (room temperature) at switching rates up to 200 kHz. Internal logic prevents the upper and lower outputs of either half-bridge from being turned on simultaneously. Unique input codes allow both outputs to be forced low (for braking) or forced to a high impedance level. Features: 1.0 A H-Bridge 200 kHz Switching Rate Shoot-Through Limited TTL Compatible Inputs 3.8 to 13.2 V Operating Range Surface Mount Packaging
Description
The Si9986 is an integrated, buffered H-bridge with TTL compatible inputs and the capability of delivering a continuous 1.0 A at VDD = 12 V (room temperature) at switching rates up to 200 kHz. Internal logic prevents the upper and lower outputs of either half-bridge from being turned on simultaneously. Unique input codes allow both outputs to be forced low (for braking) or forced to a high impedance level. Features: 1.0 A H-Bridge 200 kHz Switching Rate Shoot-Through Limited TTL Compatible Inputs 3.8 to 13.2 V Operating Range Surface Mount Packaging

Suppliers

Company
Product
Description
Supplier Links
BUFFERED H-BRIDGE - LEAD FREE - 70026303 - Allied Electronics, Inc.
Fort Worth, TX, USA
BUFFERED H-BRIDGE - LEAD FREE
70026303
BUFFERED H-BRIDGE - LEAD FREE 70026303
The Si9986 is an integrated, buffered H-bridge with TTL compatible inputs and the capability of delivering a continuous 1.0 A at VDD = 12 V (room temperature) at switching rates up to 200 kHz. Internal logic prevents the upper and lower outputs of either half-bridge from being turned on simultaneously. Unique input codes allow both outputs to be forced low (for braking) or forced to a high impedance level. Features: 1.0 A H-Bridge 200 kHz Switching Rate Shoot-Through Limited TTL Compatible Inputs 3.8 to 13.2 V Operating Range Surface Mount Packaging

The Si9986 is an integrated, buffered H-bridge with TTL compatible inputs and the capability of delivering a continuous 1.0 A at VDD = 12 V (room temperature) at switching rates up to 200 kHz. Internal logic prevents the upper and lower outputs of either half-bridge from being turned on simultaneously. Unique input codes allow both outputs to be forced low (for braking) or forced to a high impedance level.
Features:

  • 1.0 A H-Bridge
  • 200 kHz Switching Rate
  • Shoot-Through Limited
  • TTL Compatible Inputs
  • 3.8 to 13.2 V Operating Range
  • Surface Mount Packaging
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70026303
Product Name BUFFERED H-BRIDGE - LEAD FREE
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Interface Transceiver IC - 702-SI32261-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers
Power Switch ICs - 2348943P - RS Components, Ltd.
Specs
Features RoHS
Package Type TSDSO
Pins 24 #
View Details
 - 2946/BRA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers