Vishay Precision Group Transistor Polarity Vishay SI9948AEY-T1-E3

Description
Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.6A; On Resistance Rds(on):0.14ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes
Description
Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.6A; On Resistance Rds(on):0.14ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Vishay - 85W2238 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Vishay
85W2238
Transistor Polarity Vishay 85W2238
Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.6A; On Resistance Rds(on):0.14ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes

Transistor Polarity:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.6A; On Resistance Rds(on):0.14ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 85W2238
Product Name Transistor Polarity Vishay
Transistor Type Transistor Polarity Vishay
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general purpose transistor - 2PD601ASW,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers
IGBT Module - 37655850 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
MOSFETs - 1221424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type Soic
View Details
Single FETs, MOSFETs - 448-AIMBG75R060M2HXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details