Manufacturer: Vishay
Win Source Part Number: 092672-SI9945AEY-T1-
Family Name: Si9945AEY
Alternative Parts (Cross-Reference): HUFA76407DK8T; HUFA76404DK8T-NL; HUFA76404DK8T; HUFA76407DK8T-F085;
Introduction Date: June 21, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Features:
| Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | 092672-SI9945AEY-T1-E3 | 70026077 |
| Product Name | HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI9945AEY-T1-E3 | MOSFET, Power; Dual N; 60 V; + 20 V; 2.4 W; SO-8; 75 A (Continuous); -55 degC |
| Package Type | SOT3 | SO-8 |
| Polarity | N-Channel | |
| V(BR)DSS | 60 volts |