High-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Vishay
Win Source Part Number: 1249709-SI9910DY-T1-
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC GATE DRVR HIGH-SIDE 8SOIC
High-Side Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | SI9910DY-T1-E3TR-ND | 1249709-SI9910DY-T1-E3 | SI9910DY-T1-E3 | SI9910DY-T1-E3 |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - SI9910DY-T1-E3 | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side | High-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 1 amps | 1 amps | ||
| Supply Voltage | 10.8 to 16.5 volts | 16.5 to 10.8 volts | 10.8 to 16.5 volts | |
| Rise Time | 50 ns | 50 ns |