Win Source Part Number: 1036362-2ED020I12FIX
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 1A, 2A
High Side Voltage - Max (Bootstrap): 1200 V
Rise / Fall Time (Typ): 20ns, 20ns
Voltage - Supply: 14V ~ 18V
Package / Case: 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package: PG-DSO-18-2
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IR2110-2PBF; MIC4424ZWM-TR; MIC4424CWMTR; MIC4423BWMTR; AUIRS2110S; MIC4424YWM; FAN7393M; FAN7390M1X; FAN7393AMX; TC4424AVOE713; TC4423AVOE713; IX2113B2ED020I12-FI;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 2ED020I12-FICT,2156-
Base Product Number: 2ED020
Gate Driver
IC GATE DRVR HALF-BRIDGE DSO18-2 Product overview: 2ED020I12FIXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-2ED020I12FIXUMA1
Half-Bridge Gate Driver IC Inverting PG-DSO-18-2
Half-Bridge Gate Driver IC Inverting PG-DSO-18-2
Half-Bridge Gate Driver IC Inverting PG-DSO-18-2
IGBT DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
Half-Bridge Gate Driver IC Inverting PG-DSO-18-2
IC GATE DRVR HALF-BRIDGE DSO18-2
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1036362-2ED020I12FIXUMA1 | 2ED020I12FIXUMA1 | 730-2ED020I12FIXUMA1 | 2ED020I12FIXUMA1DKR-ND | 34AH3168 | 2ED020I12FIXUMA1 | 2ED020I12FIXUMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Driver IC | Gate Drivers | Igbt Driver, -40 To 125Deg C Rohs Compliant Infineon | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 14 to 18 volts | 14 to 18 volts | 14 to 18 volts | 14 to 18 volts | 18 to 14 volts | ||
| Rise Time | 20 ns | 20 ns | 20 ns | 20 ns | |||
| Fall Time | 20 ns | 20 ns | 20 ns | 20 ns |